Short Throw Projector

The EH415ST is designed for delivering superior quality presentations in classrooms, small meeting rooms or training rooms. This full HD 1080p projector offers stunning image performance from a short distance. It also boasts a brightness rating of 3,500 ANSI lumens, which is ideal for use without dimming the lights.

The projector can be managed and monitored remotely with Crestron RoomView®, Telnet, Extron IP Link, AMX and PJ-Link, which allow almost all aspects of the EH415ST to be controlled across a network.

The EH415ST’s impressively long lamp life (7,000hrs Eco+) and energy-saving features both contribute to a low overall cost of ownership.

Manufacturer Part Number
EH415ST
EAN/UPC
0796435419523,796435419523
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” DarkChip 3 1080p DLP® Technology by Texas Instruments
Native Resolution: 1080p 1920 x 1080
Brightness1 (Bright Mode): 3500 ANSI Lumens
Contrast: 15,000:1
Noise Level (Eco mode): 37dB
Weight (kg): 3.4
I/O Connectors: 2x HDMI, 1x VGA (RGB/YPbPr), S-Video, Composite, 2 x Audio In (RCA/3.5mm), Audio Out 3.5mm, VGA Out, RJ45, RS232, 12V trigger, USB service
Maximum Resolution: Full HD 1920 x 1080
Computer Compatibility: UXGA, SXGA+, HD, WXGA, XGA, SVGA
Video Compatibility: PAL SECAM 576i/p, NTSC 480i/p, HD 720p/1080i/1080p
Displayable Colours: 1.07 Billion
Projection Lens: F/2.42~2.97; f=20.77~31.05mm, 1.5x Manual Zoom
Throw Ratio 3: 0.5:1
Projection Screen Size: 59” (1.49m) ~ 152” (3.8m) Diagonal 16:9
Projection Distance: 0.66m – 1.69m
Aspect Ratio: 16:9 Native, 4:3 Compatible
Offset: 115% ± 5%
Horizontal Scan Rate: 15 - 91kHz
Vertical Scan Rate: 24 - 120Hz
Lamp Type: 280W
Lamp Life2 Bright: 3000 (hrs)
Keystone Correction: ± 20° Vertical
Dimensions (W x D x H) (mm): 286 x 266 x 124 (inc. feet)
Power Supply: 100-240V, 50-60Hz
Power Consumption: 290W Bright mode / 250W Eco mode (<0.5W Standby)
Uniformity: 85%
Security: Kensington lock, password protection
Standard Accessories: Carry bag, lens cap, AC power cord, VGA cable, remote control, 2x AA batteries, quick start card, CD user manual
Optional Accessories: DLP® Link™ 3D glasses, wireless, ceiling mount
RoHS: Compliant
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Speaker: 10
Warranty: 2 Years
On Screen Display: 19 Languages: English, German, French, Italian, Spanish, Portuguese, Polish, Dutch, Russian, Finnish, Swedish,Greek, Norwegian/Danish, Hungarian, Czech, Arabic, Turkish, Farsi, Romanian
Colour Guarantee3: 5 Years
Optional Wireless: Yes