Stereo Headset H151

Stay in control while you talk, play a game or listen to music

On your computer, your tablet or your smartphone

Use your headset on almost all operating systems and platforms thanks to the standard 3.5mm jack connectivity.


In-line audio controls

Adjust the volume and mute the microphone instantly without touching your main device or other accessories.

Noise-cancelling microphone on either side

Wear it on your left or right side and rotate it out of the way when you are not using it. Plus, it cuts background noise.

Manufacturer Part Number
981-000587
EAN/UPC
0097855112866,097855112866
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • Windows® 8, Windows, or Windows Vista®
  • Mac OS X 10.5 or later
  • Chrome OS™
  • Linux Kernel 2.6+ iOS (iPhone, iPad and iPod)
  • Android™
  • Single 3.5 mm jack


Warranty Information

2-Year Limited Hardware Warranty


Package Contents

• Headset
• User documentation


Part Number

  • PN 981-000587


Technical Specifications

Height:
 200 mm (7.80 in)
Width:
 145 mm (5.70 in)
Depth: 60 mm (2.30 in)
Weight: 80 g (2.82 oz)

 

Input Impedance: 22 Ohms
Sensitivity (headphone): 122dB +/-3dB
Sensitivity (microphone): -44dBV/PA +/- 2.5dB
Frequency response (Headset): 20Hz to 20kHz
Frequency response (Microphone): 100Hz to 6,500Hz
Cord length: 1.8 m (5.90 ft)