G-Force3 Mini 1TB 7200 RPM USB 3.0 Portable 2.5" Hard Drive

Fantom Drives introduces the new G-Force3 Mini USB 3.0/2.0 Portable 2.5" hard drive to the G-Force family. The G-Force3 Mini is an essential pocket-sized solution to easily and safely transport your photos, music, videos and documents. The G-Force3 Mini features plug & play simplicity and requires no external power supply.

Quality & Durability
The G-Force3 family of external hard drives feature a sturdy brushed black aluminum casing for maximum durability. The G-Force3 Mini was designed for on-the-go use so you can reliably transport all your critical documents anywhere you go.

High Performance Transfers
Fantom Drives G-Force3 Mini USB 3.0 is backwards compatible with USB 2.0 and represents the pinnacle of host connectivity allowing transfer rates up to 10 times the rate of USB 2.0.

Manufacturer Part Number
GF3BM1000UP
EAN/UPC
0749656165519,749656165519
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type : External Hard Drive
  • Form Factor : 2.5
  • Host Interface : USB 3.0
  • Available Capacities : 500GB, 1TB, 2TB
  • OS Support :
    • Apple Mac OS X 10.6 or later | Microsoft Windows XP, Vista, 7 |
    • Windows Server 2003, 2008
  • Package Contents : Gforce3 Mini USB 3.0 portable hard drive, USB 3.0 cable, User manual, Travel pouch
  • Warranty : One-year limited
  • Product Dimensions : 4.875" x 3.125" x 0.4375"
  • Product Weight : 0.4lb
  • Retail Box Dimensions : 7" x 5.5" x 1.5"
  • Weight with Box : 0.7lb

NOTE: Specifications are subject to change without notice.