8TB GreenDrive3 USB 3.0 Aluminum External Hard Drive

Fantom GreenDrive3 USB 3.0 External Hard Drives offer an affordable and reliable storage solution for USB enabled PC's and Macs.

Quality & Durability
The GreenDrive family of external hard drives feature a sturdy aluminum casing for maximum durability, a fan-free design for virtually silent operation and can be stored horizontally or vertically to optimize your work space. Fantom GreenDrives offer reliable storage expansion from your limited built-in hard drive so you can store all of your valuable data and digital memories.

High Performance Transfers
Fantom Drives GreenDrive3 USB 3.0 hard drive is backwards compatible with USB 2.0 and represents the pinnacle of host connectivity allowing transfer rates up to 10 times the rate of USB 2.0. The GreenDrive3 USB 3.0 hard drive is perfect for audio and video professionals. The GreenDrive3 offers plug & play simplicity as well as its rugged features providing optimal storage for all your photos, music, videos and documents in one convenient place.

Manufacturer Part Number
GD8000U3
EAN/UPC
0749656165571,749656165571
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Form Factor : External Unit
  • Power Supply : 110/220 V (Universal Power Supply) w/ on/off switch
  • Product Weight : 2.4 lbs
  • Drive Type : External Unit
  • Available Capacities : 1TB, 2TB, 3TB, 4TB, 5TB
  • Buffer Format : NTFS
  • Host Interface : USB 3.0 / 2.0
  • Package Contents : GreenDrive3 External Hard Drive, Drive Stand, Power Supply, USB 3.0 Cable, User Manual
  • OS Support : Apple Mac OS X 10.5 or later | Microsoft Windows XP, Vista, 7 | Windows Server 2003, 2008