8TB Gforce3 USB 3.0/eSATA Aluminum External Hard Drive

Fantom Drives G-Force3 USB 3.0/eSATA external hard drive is the latest and fastest member of the G-Force family.

Quality & Durability
The G-Force3 family of external hard drives feature a sturdy brushed black aluminum casing for maximum durability, a fan-free design for virtually silent operation and can be stored horizontally or vertically to optimize your work space. The Fantom G-Force3 offers reliable storage expansion from your limited built-in hard drive so you can store all of your valuable data and digital memories.

High Performance Transfers
The Fantom Drives G-Force3 USB 3.0/eSATA hard drive is perfect for audio and video professionals and consumers alike. The G-Force3 offers plug & play simplicity as well as its rugged features providing optimal storage for all your photos, music, videos and documents in one convenient place. The USB 3.0 is backwards compatible with USB 2.0 and represents the pinnacle of host connectivity allowing transfer rates up to 10 times the rate of USB 2.0. The eSATA host connectivity allows fast transfer connection to all other host computers.

Manufacturer Part Number
GF3B8000EU
EAN/UPC
0749656165601,749656165601
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type : External Hard Drive
  • Power Supply : 110/220 V (Universal Power Supply)
  • Form Factor : External
  • Host Interface : USB 3.0/2.0, eSATA
  • Available Capacity : 1TB, 2TB, 3TB, 4TB, 5TB, 6TB, 8TB
  • OS Support : 
    • Apple Mac OS X 10.6 or later
    • Microsoft Windows Vista, 7, 8
    • Windows Server 2003, 2008
  • Package Contents : Gforce3 External Hard Drive, Drive Stand, Power Supply, USB 3.0 Cable, User Manual
  • Warranty Information :1-year limited
  • Product Dimensions : 7.75"L x 1.75"W x 4.75"H
  • Product Weight : 2.5 lbs
  • Shipping Dimensions : 10¾"L x 3⅜"W x 9"H
  • Shipping Weight : 5 lbs

NOTE: Specifications are subject to change without notice.