UR05C-003-RB Charging Cable

Tripp Lite's UR05C-003-RB is a 3-ft. Micro USB cable dedicated to charging mobile devices such as tablets and phones. Constructed of 20AWG power lines, it ensures the fastest charging of your device. It also features a Reversible A Male connector, which takes the guesswork out of which way to position the A connector for plugging. Its Right Angle Micro-B connector is ideal in situations where space is at a premium, and reduces stress and excessive bending on the cable.

Manufacturer Part Number
UR05C-003-RB
EAN/UPC
0037332188069,037332188069
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

INPUT

Cable Length (ft.): 3


PHYSICAL

Color: Black


CONNECTIONS

Connector A: REVERSIBLE USB A (MALE)
Connector B: MICRO-USB B (MALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty