1000ft Bulk Cat5e Blue

Tripp Lite's 1,000-ft. Blue Category 5e (Cat5e) stranded PVC bulk cable is best suited for patch (outside wall) cabling applications. This 24AWG 4-pair stranded UTP cable has a PVC jacket and is rated for 350MHz/1Gbps communication. Transition speed rating up to 100Mbps meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Category 5e draft 11).

Manufacturer Part Number
N020-01K-BL
EAN/UPC
0037332187604,037332187604
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 304.80

PHYSICAL

Color: Blue

CONNECTIONS

Connector A: CAT5E BULK
Connector B: CAT5E BULK

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty