CLNX Series | High-Performance Thermal Printer

With the NEW CLNX Series label printer your problems are solved! Only the CLNX will address the typical thermal printer issues you experience today by its many user friendly features and rugged design. Built with integrity, designed with the operator in mind, the CLNX surpasses the standard of today’s printing technology. Available with up to 4.1-Inch or 6.5-Inch print width.

Manufacturer Part Number
WWCL92181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

: CL4NX: CL6NX
Print Method: : Direct/Thermal Transfer
Print Resolution: : 203 or 305 or 609 : 203 or 305
Print Width: : 4.1": 6.5"
Memory: : 2 GB Flash, 320 MB RAM
Print Speed: (max.) :
up to 10 ips (203 dpi)
up to 8 ips (305 dpi)
up to 6 ips (609 dpi) : up to 10 ips (203 dpi)
up to 8 ips (305 dpi)