WiFi Range Extender - Essentials Edition

Boost Your WiFi Range

Get ready to connect anywhere in your house with this simple-to-use WiFi Range Extender. Increase your range, improve your speed, and reduce interference. Best of all, no dead zones to stop you from having fun on your mobile devices, smart TVs, or game consoles.

Improve your range and speed with WiFi up to 750Mbps throughout your home. Simultaneous dual band reduces interference and with FastLane™ technology, you can use both WiFi bands to establish one super high speed connection. This extender works with any standard WiFi router.

  • Dual band WiFi up to 750 Mbps
  • Supports new 802.11ac & b/g/n WiFi devices
  • External antennas for better performance
  • Convenient wall-plug design
  • Works with any WiFi router
Boost AC750 WiFi

Improve range and speed of your existing AC750 WiFi network.

External Antennas

For better WiFi coverage and higher speed.

Fast Ethernet Port

Connect a wired device like a Blu-ray® player, game console, TV or streaming player to your WiFi network.

Extend Dual Band WiFi

Simultaneous dual band provides best coverage and reduced interference for devices like laptops, Blu-ray™ players, smart TVs, smartphones and more.

FastLane™ Technology

Offers maximum WiFi performance for streaming videos and gaming by using both WiFi bands.

Two WiFi Modes

Extend existing WiFi connection or create a new WiFi access point.

Manufacturer Part Number
EX3700-100NAS
EAN/UPC
0606449108484,606449108484
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: EX3700

WiFi Technology:

  • 802.11n

WiFi Performance:

  • AC750 (750 Mbps)†

WiFi Band:

  • 2.4GHz and 5GHz

Number of Ethernet Ports:

  • One (1) fast Ethernet port

Number of USB ports:

  • Not applicable

Key Features:

  • Extend Internet access for wireless devices throughout your home
  • Fast Ethernet port to connect home A/V devices to the network
  • Supports new 802.11ac & b/g/n WiFi devices
  • Simultaneous dual band WiFi to extend your speed up to 750Mbps and reduce interference
  • FastLane Technology to establish one super high-speed connection for HD streaming and gaming
  • External antennas for better coverage
  • Two WiFi modes to extend your existing WiFi connection or create a new WiFI access point

Ease of Use:

  • CD-less setup—great for mobile devices
  • Push ‘N’ Connect using Wi-Fi Protected Setup® (WPS)1

Security:

  • WiFi Protected Access® (WPA/WPA2-PSK) and WEP

Package Contents:

  • AC750 WiFi Range Extender (EX3700)
  • Quick start guide

Physical Specifications:

  • Dimensions: 55.17 x 67.17 x 39mm (2.17 x 2.64 x 1.54in)
  • Weight: 130 g (0.29lb)

Standards:

  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE. 802.11 a/n/ac 5GHz
  • One (1) 10/100Mbps Fast Ethernet port with auto-sensing technology

System Requirements:

  • 2.4 and/or 5GHz 802.11 a/b/g/n/ac wireless router or gateway
  • Microsoft. Internet Explorer. 8.0, Firefox. 20, Safari. 5.1, Google Chrome 25.0 browsers or higher

† Data throughput, signal range, and wireless coverage per sq. ft. are not guaranteed and may vary due to differences in operating environments of wireless networks, including without limitation building materials and wireless interference. Specifications are subject to change without notice. The product may not be compatible with routers or gateways with firmware that has been altered, is based on open source programs, or is non-standard or outdated.

1 Works with devices supporting Wi-Fi Protected Setup (WPS).

The product may not be compatible with routers or gateways with firmware that has been altered, is based on open source programs, or is non-standard or outdated.

For Indoor Use Only