The Beauty Of Simplicity
Seamlessly crafted with a chromium-gray finish, the UV131 USB Flash Drive is a stylish statement about simplicity and durability. For those who demand high quality, it features a sturdy zinc-alloy housing with a streamlined exterior and capless design that delivers the ultimate in professionalism and ease-of-use. Thanks to its style and portability, the UV131 is not only an USB flash drive, but also a fashion accessory for your daily life.
A Simplistic Look
Featuring a stylishly professional chromium-gray exterior made of rugged zinc-alloy and a race car spoiler lanyard hole, ADATA’s UV131 USB Flash Drive combines the best in good looks and durability for personal data storage.
Durable & Easy-to-go
The metallic zinc-alloy material is more durable and sturdy when compared to other plastic flash drives. Take the UV131 USB Flash Drive everywhere for durable, stylish and worry-free personal data storage!
A Racecar-Inspired Strap Hole
With a capless design delivering ease-of-use, the race-car spoiler lanyard hole makes the UV131 easier than ever to hold, plug in, or carry securely on your keychain.
While ADATA’s UV131 comes loaded with the latest super-fast USB 3.0 interface, it’s also USB 2.0 backwards compatible for legacy devices. The UV131 provides quick access to your data in 16GB, 32GB and 64GB capacities.
Note:
Capacity: 16GB / 32GB / 64GB
Color: Chromium Grey
Dimensions (L x W x H): 44.2 x 16.85 x 8mm (L x W x H)
Weight: 8g
Interface: USB 3.0 (backward compatible with USB 2.0)
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, Mac OS 9.X and Linux Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.
Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.