The UV150 combines a classic look with economical pricing, a SuperSpeed USB 3.0 interface, and an attractive pearlescent exterior. Arriving in colors of striking scarlet and glistening onyx, its minimalist and modern design make it a fashionable and practical accessory both in and out of town.
SuperSpeed? Super Value!
Now there is no reason to shy away from the higher cost of the USB 3.0 interface. The DashDrive UV150 brings the convenience and speed of premium USB drives to budget-minded consumers.
Smarter Design
A handy snap-on cap design keeps the drive cap safe and snug on the rear of the device, preventing the cap from disappearing, as well as looking pretty cool.
Glossy and Mobile
The glossy surface of the UV150 will catch eyes and turn heads, and a broad lanyard slot at the base of the drive allows for use with a wider range of carrying straps than is often seen in USB Flash drives
Note:
Capacity: 16GB / 32GB / 64GB / 128GB
Color: Black/Red
Dimensions (L x W x H): 58 x 18 x 10mm (L x W x H)
Weight: 9g
Interface: USB 3.0 (backward compatible with USB 2.0)
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, 8.1, 10, Mac OS 9.X and Linux™ Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note: