Lightning to USB Cable - Coiled - 0.6m (2ft) - White

This coiled Lightning cable delivers the compact convenience you need to keep your mobile devices charged while you're driving, without cluttering up your car.

Charge your car-mounted iPad or iPhone

Simply plug the cable into your USB car charger and stretch it out to connect your mobile device when you need to charge it. You can extend the cable up to 2 ft (0.6m), to comfortably reach your car-mounted tablet or phone.

Store your Lightning cable without clutter

When you're not charging your mobile device, you can neatly store this compact cable in your car's storage console or glove box. Plus, it's portable enough to keep it in your laptop bag or carrying case, so you can have it handy when you arrive at your destination and use it as a conventional charge-and-sync cable.

The USBCLT60CMW coiled Lightning cable is Apple MFi certified and backed by StarTech.com's 2-year warranty.

Manufacturer Part Number
USBCLT60CMW
EAN/UPC
0065030852159,065030852159
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Connector(s)
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - Apple Lightning Connector (8-pin) Male
Physical Characteristics
Cable Length: 23.6 in [600 mm]
Color: White
Connector Style: Straight
Product Weight: 0.9 oz [26 g]
Wire Gauge: 28/30 AWG
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.6 oz [73.2 g]
What's in the Box
Included in Package: 1 - 0.6m White USB to Lightning Coiled Cable for iPhone/iPad/iPod