2m USB to Type H Barrel Cable - USB to 3.4mm 5V DC Power Cable

Tired of having to carry around a separate wall adapter in order to power or charge your 5V devices, such as certain external hard drives, streaming media players, and Bluetooth® speakers?

This 2m USB power cable makes it easier to power 5V DC devices that have a Type H (OD: 3.4mm, ID:1.3mm) barrel power connector. You can power or charge the devices through an available USB port on your laptop or desktop computer.

Expertly designed and constructed of high-quality materials, the StarTech.com USB2TYPEH2M power cable is backed by our lifetime warranty.

Manufacturer Part Number
USB2TYPEH2M
EAN/UPC
0065030861373,065030861373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information:
Warranty: Lifetime

Hardware:
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Connector(s):
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - Barrel Power Connector (Size H; OD: 3.40, ID: 1.30) Male

Physical Characteristics:
Cable Length: 6.6 ft [2 m]
Color: Black
Product Length: 6.6 ft [2 m]
Product Weight: 1.6 oz [44 g]
Wire Gauge: 28 AWG

Power:
Center Tip Polarity: Positive

Packaging Information:
Package Quantity: 1
Shipping (Package) Weight: 1.6 oz [44 g]

What's in the Box:
Included in Package: 1 - 2 m USB to Type H Barrel 5V DC Power Cable