UT220HQL Widescreen LCD Touchscreen Monitor

Wide Viewing Angle, Floating in Style

Acer's UT0 Series monitors beautifully merge an elegant look with a touchscreen. Their modern edge-to-edge design provides more screen in less space. With the ability to adjust the display all the way to flat, you're in style and in control with UT0.

Lay-flat Design

The lay-flat design means you can quickly lay the monitor flat on a surface enabling a world of possibilities from more natural and comfortable digital artistry to a game of electronic air hockey with a friend.

Manufacturer Part Number
UM.WW0AA.004
EAN/UPC
0888863197361,888863197361
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_ Model: UT220HQL
  • Fg_Description: UT220HQL bmjz 21.5H 16:9 Crystal Brite 8ms 100000000:1 Max(ACM) 250nits LED 1xVGA 1xHDMI(MHL) SPK USB 2.0 Hub US PA PA MPRII Black V.cable x1 H.cable x1 U.cable 2.0 x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 250nits
  • Certifications: None
  • Common Parts: VGA Cable
  • Display Format: 0.672916667
  • Feature set: None
  • GridVista: N
  • HDMI Cable: 1
  • Height adj + Rotation: None
  • I/O SKU: 1A+1MHL+SPK
  • KB: N
  • MS: N
  • Model Name: UT220HQL
  • Model name on Carton Label: UT220HQL
  • Panel Size: 21.5H
  • Panel Surface: Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 8ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: USB Hub 2.0 (1up 2down)
  • VGA Cable: 1
  • Version: Black+1xVGA 1xHDMI(MHL) SPK+USB 2.0 Hub
  • Version on Rating Label: UT220HQL bmjz
  • Warranty Card: AAC
  • USB Cable: 2.0 x1
  • Adapter/Qty: None
  • Colors: Black
  • NS: PA