5-Port 45W Desktop USB Rapid Charger - White

SIIG’s 5-Port 45W Desktop USB Rapid Charger - White is a USB desk charger providing 5 USB ports with a total power output of 9A/45W (Max) for super-fast charging up to 5 devices simultaneously. Each port supports up to 2.1A power output capacity with smart charging feature integrated to detect and adjust the connected device’s power output to optimize charging efficiency. This compact and lightweight charger helps reduce desktop clutter and is great for traveling. It is a smart and organized tool to fast charge your iPhones, iPads, smartphones, tablets, and other compatible USB powered devices using only one wall outlet.

Manufacturer Part Number
AC-PW0R12-S1
EAN/UPC
0662774021737,662774021737
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Input: AC 100-240V/50-60Hz
  • Output: DC 5V, 9A Max (Total Output)
  • Ports: 5  USB Charging Ports (Per port output - 2.1Amp/Max)
  • Product details:
    • Weight: ???lbs
    • Dimension: 3.31"(W) x 3.31"(H) x 1.18"(D)
    • Color: White
  • Environmental conditions:
    • Operating temperature: 32° F to 170° F (0° C to 80° C)
    • Operating humidity: 10% to 95% RH
    • Storage temperature: 32° F to 175° F (0°C to 85°C)
    • Storage humidity: 10% to 95% RH
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 1 year limited
  • Country of origin: China