Fusion Lower Component Shelf, Large Displays

Install this accessory to add AV components or video conferencing equipment with your display. 

The FCA802 is compatible with all Fusion Series mounts. 

  •  Carts 
  •  Stands 
  •  Ceiling 
  •  Wall

Manufacturer Part Number
FCA802
EAN/UPC
0841872165820,841872165820
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Manual Height Adjustment: 4.0 - 5.1" depending on wall, ceiling or freestanding application
Notes: TAA Compliant
Overall Dimensions (H x W x D): 20-26.3 x 18 x 11.8"
Shipping Weight: 16.00 lbs
TV Height Range: 12.4-15.2 to 16.8-19.2” from center of TV to shelf (depending on wall, ceiling or freestanding application)
Weight Capacity: 20 lbs. (9.1 kg)