Install this accessory to add AV components or video conferencing equipment with your display.
The FCA812 is compatible with all Fusion Series mounts.
Note:
Color: Black
Manual Height Adjustment: 9.9 - 11.6”depending on wall, ceiling or freestanding application
Notes: TAA Compliant
Overall Dimensions (H x W x D): 25.1-38.0 x 18.0 x 11.8”
Shipping Weight: 16.00 lbs
TV Height Range: 17.9-19.7 to 27.8-31.1” from center of TV to shelf (depending on wall, ceiling or freestanding application)
Weight Capacity: 20 lbs. (9.1 kg)