VB-M641VE Network Camera

VB-M641VE

Keep every outdoor angle covered

Benefits

  • High quality images day or night with 1.3 MP resolution
  • Superb low light performance and ultra wide coverage
  • Outdoor-ready with vandal and environmental protection
  • Extreme low start up temperature and operation
  • Easy installation plus enhanced intelligent detection

Manufacturer Part Number
0308C001
EAN/UPC
4549292032499
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAMERA:

Image Sensor: 1/3 type CMOS (primary color filter)
Number of Effective Pixels: Approx. 1.3 million pixels
Scanning Method: Progressive
Lens: 2.4 optical zoom (4x digital zoom) lens (electric drive)
Focal Length: 2.55 (W) – 6.12 mm (T)
F-number: F1.2 (W) – F1.8 (T)
Viewing Angle: -
For 16:9 aspect ratios: Horizontal: 111.5° (W) – 46.2° (T)
Vertical: 60.5° (W) – 25.9° (T)
For 4:3 aspect ratios: Horizontal: 111.5° (W) – 46.2° (T)
Vertical: 81.7° (W) – 34.6° (T)
Day/Night Switch: Auto/Manual
Min. Subject Illumination: Day Mode (colour): 0.02 lux
Night Mode (mono): 0.001 lux
When using the Dome Unit (Smoked) (sold separately)
Day Mode (colour): 0.04 lux
Night Mode (mono): 0.002 lux
Focus: Auto/One-shot AF/Manual/Fixed at infinity
Shooting Distance (from front of lens): Day Mode: 0.3 m (12 in.) – infinity
Night Mode: 0.3 m (12 in.) – infinity
Shutter Speed: 1, 1/2, 1/4, 1/8, 1/15, 1/30, 1/60, 1/100, 1/120, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/8000, 1/10000, 1/16000 sec.
Exposure: Auto/Auto (Flickerless)/Auto (Shutter-priority AE)/Manual (Shutter Speed, Aperture, Gain)
White Balance: Auto/Light Source/Manual
Light Source: Daylight Fluorescent/White Fluorescent/Warm Fluorescent/Mercury Lamp/Sodium Lamp/
Halogen Lamp
Manual: One-shot WB/R Gain/B Gain
Metering Mode: Center-Weighted/Average/Spot
Exposure Compensation: 9 levels
Smart Shade Control: Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
– Brightens shaded areas of a video
Haze Compensation: Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
AGC Limit: 6 levels
Image Stabilizer: 2 levels (digital)
Pan Angle Range: 350° (±175°)
Tilt Angle Range: 150° (±75°)
Rotation Angle Range: 350° (±175°)
Moving Speed: Pan: 20.1°/sec.
Tilt: 20.7°/sec.
Rotation: 40.0°/sec.
– When Using Camera Angle Setting Tool

SERVER:

Video Compression Method: JPEG, H.264
Video Size: JPEG, H.264: 1280 x 720, 640 x 360, 320 x 180
1280 x 960, 640 x 480, 320 x 240
Video Quality: JPEG, H.264: 10 levels
Frame Rate: JPEG: 0.1 – 30 fps
H.264: 1/2/3/5/6/10/15/30 fps
– Values represent streaming performance from the camera.
– The frame rate may be reduced due to Viewer computer's specs, the number of clients accessing at the same time, network loads, video quality setting, type or movement of the subject or other reasons.
Maximum frame rate when used in the following combinations:
When streaming H.264(1) (1280 x 720) and H.264(2) (1280 x 720) simultaneously: 15 fps
When streaming H.264(1) (1280 x 960) and H.264(2) (1280 x 960) simultaneously: 15 fps
I-Frame Interval: 0.5/1/1.5/2/3/4/5 sec.
Simultaneous Client Access: Max. 30 Clients + 1 Admin Client
– H.264: Max. 10 Clients
Bit Rate Control: Target Bit Rate: 64/128/256/384/512/768/1024/2048/3072/4096/6144/8192/10240/12288/14336/16384 kbps
ADSR: Area-specific Data Size Reduction: Number of Specified Areas: Max. 8 areas
Security: Camera Control: Administrator, Authorized user, Guest user (level of control varies depending on user)
Access Control: User authority (user name and password), Host Access Restrictions (IPv4, IPv6)
IEEE802.1X: EAP-MD5, EAP-TLS, EAP-TTLS, EAP-PEAP
Encrypted Communications: SSL/TLS, IPsec
Protocol: IPv4: TCP/IP, UDP, HTTP, FTP, SNMP (MIB2), SMTP (Client), DHCP (Client), DNS (Client), mDNS, ARP, ICMP, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), AutoIP, RTP/RTCP, RTSP, SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
IPv6: TCP/IP, UDP, HTTP, FTP, SMTP (Client), DHCPv6 (Client), DNS (Client), mDNS, ICMPv6, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), RTP/RTCP, RTSP, SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
Audio Compression Method: G.711 μ-law (64 kbps)
Audio Communication Method: Full-duplex (two-way) – Echo cancellation function compliant
RTP, Sound Transfer Protocol by Canon
Audio File Playback: Available (audio files can be played back when an event is triggered by the intelligent function or external device input.)
– A third-party amplifier speaker is necessary
Privacy Mask: Number of registration: Max. 8 places, Number of mask colors: 1 (select from 9 colors)
View Restriction: -
Preset: Number of registers: Max. 20 positions (+Home Position)
Items to Reg.: Digital Pan/Digital Tilt/Digital Zoom, Exposure, Smart Shade Control, Focus, White Balance, Video Quality Adjustment, Day/Night, Haze Compensation
Number of Preset Tour Route: Max. 1
Intelligent Function (Video): Detection Types: Moving Object Detection, Abandoned Object Detection, Removed Object Detection, Camera Tampering Detection, Passing Detection, and Intrusion Detection
Detection Settings: Max. 15
Intelligent Function (Audio): Volume Detection, Scream Detection
Event Trigger Type: External Device Input, Intelligent Function (Video), Intelligent Function (Audio), Timer, Day/Night Switch
Number of Linked Events: 2
Linked Event Conditions: AND, OR (whether or not there is a sequence to events)
Image Upload: FTP/HTTP/SMTP (e-mail)
Event Notification: HTTP/SMTP (e-mail)
Image Cropping Function: Digital PTZ
Cropping sizes: 640 x 360/512 x 288/384 x 216/256 x 144/128 x 72
640 x 480/512 x 384/384 x 288/256 x 192/128 x 96
On-Screen Display: Available
Daylight Saving Time: Available

APPLICATION:

Viewer: Camera-side: Admin Viewer
VB Viewer
Client-side: RM-Lite Viewer
Admin Tools: Privacy Mask Setting Tool
Intelligent Function Setting Tool
Log Viewer
Recorded Video Utility
Included Software: Camera Management Tool
Camera Angle Setting Tool
RM-Lite
Proxy Authentication Admin Tools/Admin Viewer
Language: German/English/Spanish/French/Italian/Russian/Turkish/Chinese (Simplified)/Japanese
Operating Environment: (PC specifications and OS (does not apply to RM-Lite))
OS: Windows Vista Ultimate/Business/Enterprise/Home Premium SP2 32/64-bit
Operating System Language: German/English/Spanish/French/Italian/Russian/Turkish/Chinese (Simplified)/Japanese
– Language switching environment using language-packs is not supported
Compatible Browser: Internet Explorer 8/9 32-bit
Internet Explorer 10/11
– Must be configured to allow use of JavaScript, XAML browser applications, and IFRAME (html tag).
– For VB Viewer only, cookies must be enabled
Software (Runtime Libraries): .NET Framework 3.5 SP1 (When using Internet Explorer 8/9)
– Must be installed on Windows Vista and Windows Server 2008 systems
.NET Framework 4.5 (When using Internet Explorer 10/11)  
– Must be installed on Windows 7 and Windows Server 2008 R2 systems
CPU (Recommended): Not specifiedNot specified
Graphics Board (Recommended): Not specified
Memory (Recommended): 2 GB or higher
Viewer Display (Recommended): 1920 x 1080 or higher

INTERFACE:

Network Terminal: LAN x 1 (RJ45, 100Base-TX (auto/full-duplex/half-duplex))
Audio Input Terminal: (common for LINE IN & MIC IN)
ø3.5 mm (ø0.14 in.) mini-jack connector (monaural)
LINE IN (connect to an amplifier microphone) or MIC IN (connect to a microphone w/o amplifier)
– Switch LINE IN/MIC IN in the setting page.
Audio Output Terminal (LINE OUT): ø3.5 mm (ø0.14 in.) mini-jack connector (monaural)
LINE OUT (connect to an amplifier speaker)
External Device I/O Terminal: Input x 2, Output x 2
Memory Card: microSD Memory Card, microSDHC Memory Card, microSDXC Memory Card Compatible.
Recorded Content: Log, Video (Event, Manual, ONVIF, Timer, Upload)
Frame Rate: Max. 1 fps (JPEG)
Max. 30 fps (H.264)

OTHER:

Operating Environment: Temperature
When the heater unit (sold separately) is installed
Operating Temperature Range:
AC: -40°C – +55°C (-40°F – +131°F)
DC, PoE: -10°C – +55°C (+14°F – +131°F)
Start-up Temperature Range:
AC: -30°C – +55°C (-22°F – +131°F)
DC, PoE: -10°C – +55°C (+14°F – +131°F)
– Sunshade cover (sold separately) necessary when under direct sun exposure
When the heater unit (sold separately) is not installed
AC, DC, PoE: -10°C – +55°C (+14°F – +131°F)
– Sunshade cover (sold separately) necessary when under direct sun exposure
Humidity
5% – 85% (without condensation)
Power Supply: PoE: PoE power supply via LAN connector (IEEE802.3at Type1 compliant)
AC Adapter: PA-V18 (100 – 240 V AC) (sold separately)
External power source: 24 V AC/12 V DC
Power Consumption: PoE: Max. approx. 8.9 W
AC Adapter PA-V18: Max. approx. 10.5 W (100 V AC)
Max. approx. 10.6 W (240 V AC)
DC: Max. approx. 9.5 W
AC: Max. approx. 9.1 W
Max. approx. 21.7 W*
* When the heater unit (sold separately) is installed
Dimensions: (ø x H) ø180 x 131 mm (ø7.09 x 5.16 in.)
– Camera only (excluding Ceiling Plate)
Weight: Approx. 1600 g (3.53 lb.)
Impact Resistance: IK10 (20J)
Dust-resistant/Waterproof Specification: IP66 rated