Apple MFI Certified Lightning to USB 10 Feet Cable

MFi certified USB cable connects your iPhone, iPad, or iPod with Lightning connector to your computer's USB port for syncing and charging! Or connect to any USB Power Adapter or USB Vehicle Charger for convenient charging on the go!

Manufacturer Part Number
AMZ97557
EAN/UPC
8903384089949
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • MFi certified.
  • Product Type: Lightning to USB Cable.
  • Material: Soft TPE material.
  • Length: 10 Feet/3 Meters.
  • Manufacturer: Amzer.
  • Part No.: AMZ97557.
  • Color: White.