Point and Shoot Camera Case

When capturing a block party or a day at the park, this point and shoot camera case with ready-to-wear styling is ideally sized to throw into any bag or carry around your neck. Contemporary quilting enhances the casual aesthetic and reveals just how much padding is protecting your camera.

Manufacturer Part Number
CPL-101GRAY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

POINT AND SHOOT CAMERA CASE

  • Size  3 x 1.3 x 4.8 in
  • Fits devices  2.4 x 1 x 4 in
  • Weight  0.13 lb
  • Materials  Polyester
  • Warranty  25 years
  • Color  Gray