Luminosity Action Camera Bag

Through snow, dirt, water and sand, action-cam users vary in activities, but they agree on one attribute for their gear: simplicity. This bag doesn’t fuss with zippers or complicated fasteners to slow you down, just gently pull the oversized loops (even while wearing gloves or with frozen fingers) and your camera and gear are yours for the taking. To close, tug the easy-cinch hypalon tabs and you’ll be on your way. Included carabiner allows you to clip case to yourself or another bag while fearlessly capturing adventure videos to show-off to friends and family.

Manufacturer Part Number
DSA-101BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LUMINOSITY ACTION CAMERA BAG

  • Size  15.5 x 14.5 x 23.5 cm
  • Fits devices  14 x 11.8 x 23 cm
  • Weight  0.17 kg
  • Volume  6 l
  • Materials  Nylon
  • Warranty  25 years
  • Color  Black