NVIDIA GeForce GTX 970 ACX 2.0 Graphic Card

The new EVGA GeForce GTX 970 is powered by the next-generation NVIDIA Maxwell architecture, giving you incredible performance, unmatched power efficiency, and cutting-edge features. These enhanced GeForce GTX 970 models offer improved cooling, double BIOS support, a new display output configuration and 6 power phases for robust overclocking support.

EVGA ACX 2.0
This card features EVGA ACX 2.0 cooling. With optimized Swept fan blades, double ball bearings and an extreme low power motor, EVGA ACX 2.0 delivers more air flow with less power, unlocking additional power for the GPU.

Manufacturer Part Number
04G-P4-3973-KR
EAN/UPC
0843368032999,843368032999
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Base Clock: 1050 MHZ
  • Boost Clock: 1178 MHz
  • Memory Clock: 7010 MHz Effective
  • CUDA Cores: 1664
  • Bus Type: PCI-E 3.0
  • Memory Detail: 4096MB GDDR5
  • Memory Bit Width: 256 Bit
  • Memory Speed: 0.28ns
  • Memory Bandwidth: 224.3 GB/s