DrivePro High Definition Digital Camcorder

Day or night, the DrivePro 200 Car Video Recorder is your dependable eyewitness on the road. The DrivePro 200's high-quality wide angle 7 glass lens captures crystal-clear Full HD video and features a bright 2.4" color LCD screen for live view and playback, making it easier than ever to gather reliable evidence and examine events. Easy to install and operate, the DrivePro 200 even includes wireless smartphone connectivity to let you stream, download, and share videos whenever needed.

Manufacturer Part Number
TS16GDP200M
EAN/UPC
0760557831860,760557831860
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 67mm × 72mm × 34.3mm (2.64 x 2.83 x 1.35 inches)
Weight: 84 g (2.96 oz)
Display Type and Size: 2.4" color LCD
Image Sensor: Low-light sensitivity CMOS, 3 mega-pixel
Lens: F/2.0, 160° wide angle
G-Sensor: 3-axis
Microphone: Built-in
Speaker: Built-in
Resolution/Frame rate: Full HD (1920x1080) 30FPS
HD (1280x720) 30FPS
Video Formats: H.264 (MOV: up to 1920x1080 30fps)
Memory Card Support: MicroSD card, 8GB/16GB/32GB (Class 6 or above)
Connection Interface: USB 2.0
Power Supply: Input: DC 12V~24V
Output: DC 5V 1A
Operating temperature: -30°C (-22°F) ~ 65°C (149°F)
-25°C (-13°F) ~ 85°C (185°F) for the bundled 16GB microSD card
Storage Temperature: -30°C (-22°F) ~ 70°C (158°F)
Certificates: CE, FCC, BSMI, RCM, KC
Note: 1. If the lighter socket in your car continues to provide power after the engine is switched of, unplug the DrivePro when the engine is off or idling to reduce unnecessary power consumption and prevent any unexpected problems.

2. For your own safety, please do not operate the DrivePro 220 while driving.

3. Transcend's warranty does not apply to the improper usage of product, including the following conditions:

  • Use of non-Transcend car adapter
  • Product modifications
  • Use of product in abnormal temperatures

4. Besides the bundled microSD card, we recommend Transcend’s Ultimate microSD card series (633x & 600x) as an additional purchase to reach the most stable recording performance.
Warranty: Two-year Limited Warranty
Product Contents:
  • DrivePro 200 Car Video Recorder
  • Adhesive Mount
  • Car Adapter
  • Video Cable
  • 16GB microSD MLC Memory Card

System Requirements: Desktop or notebook computer with USB port. One of the following Operating Systems:
  • Microsoft Windows XP
  • Microsoft Windows Vista
  • Microsoft Windows 7
  • Microsoft Windows 8
  • Mac OS X 10.8.2 or later
  • Linux Kernel 2.6.38 or later