128GB Premium microSD Extended Capacity (microSDXC) Card

Designed to enhance your smartphone and tablet user experience, Transcend microSDXC/SDHC UHS-I memory cards feature the Ultra High Speed Class 1 specification. Utilizing this next-generation technology, these cards ensure the best possible performance when running memory-intensive mobile apps and games, as well as smooth Full HD video recording and seamless playback.

Manufacturer Part Number
TS128GUSDU1
EAN/UPC
0760557831983,760557831983
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Size: 11mm x 15mm x 1mm (0,43" x 0,59" x 0,04")
Op. Voltage: 2.7V~3.6V
Op. Temperature: -25°C (-13°F) to 85°C (185°F)
Durability: 10,000 insertion/removal cycles
Weight: 0.4g (0.01oz)
Transfer Rate (Max)*: 45MB/s 300x
Compatibility: Ideal upgrade for digital cameras and camcorder
Warranty: Limited Lifetime Warranty
Please access here for more information about Transcend Warranty Policy.