The Mobilink™ P80 with three-inch receipts is ideal for retail and food service. It offers the speed, reliability and connectivity options needed to meet the requirements of today’s iOS, Android and Windows printing applications.
Note:
Printer
Print method
Thermal line printing
Print speed (max.)
Receipt mode 100mm/sec
Dot/line
576 dots
Dots/inch
203 dpi
Print font
Font
48 cpl mode: Font A: 12 x 24 48cpl (default)
Font B: 9 x 17 64cpl
42 cpl mode: Font A: 13 x 24 42cpl
Font B: 9 x 17 60cpl
Character size
1.25 × 3.0 / 0.88 x 2.13mm (W x H)
Character set
95 Alphanumeric, 48 International, 128 x 10 Graphic
Barcode
UPC-A, UPC-E, JAN13/EAN13, JAN8/EAN8, Code
39, ITF, CODEBAR, Code 93, Code 128
GS-1-128, GS1DataBar, GS1 DataBar Truncated, GS1
DataBar Limited, GS1 DataBar Expanded
2D: QR Code, Maxi Code, PDF417, Composite
symbology, GS-1, Aztec, Datamatrix
Characters per inch
16/22 cpi (15/22 cpi: 42 cpl mode)
Paper width
79.5mm (3.12")
Paper diameter (max.)
51mm
Reliability
10 million printing lines
General information
Interface
802.11b/g/n (2.4GHz) and 802.11a/n (5GHz) or
Bluetooth 2.1 + EDR
Supported mobile operating systems
WiFi: iOS, Android and Windows (Security Level WEP, WPA, WPA2-Enterprise)
Bluetooth: iOS, Android and Windows
Data buffer
4096 bytes
Audible alert
Programmable buzzer
Sensors
Paper out
LED Indicators
Green LEDPower (ON=Power on, OFF=Power off)
Orange LED Only shown when power is ON
Error, Paper end, Cover open, Battery level low(printer does not operate)
Blue LEDs
Four battery level indicators:
3 LED ON = approx. 100%–60%
2 LED ON = approx. 60%–20%
1 LED ON = approx. 20%–10%
1 LED Flashing = approx. 10%–1%
Software
TM-P80 Utility, EpsonNet Config, EpsonNet Simple
Viewer, TM-P80 Remote Configuration Tool,
TM Bluetooth Connector, Built-In Configuration Page
Power
Custom Lithium-Ion battery pack, AC adapter (option)
Charging AC adapter (2.5 hours to full charge), custom quad bay charger (2.5 hours to full charge)
Battery life
Up to 20 hours with 802.11, up to 40 hours with
Bluetooth 2.1 + EDR*
Operating temperature
0° C to 45° C (without A/C adapter connection)
Drop rating
Test rating of 4 feet
Overall dimensions
4.33" x 5.51" x 2.52" (110 x 140 x 64mm)(W x D x H)
Weight
1.1 lbs (500g) with battery, without roll paper & belt clip
Color
Epson Black (EBCK)
Warranty
Standard with a one-year limited warranty (excluding battery)
What’s in the box
Mobilink P80
Battery (Model: OT-BY60II)
Roll paper (for checking initial movement of the printer)
User’s manual
USB cable
Belt clip (already attached to printer)
Accessories
Battery (OT-BY60II)
Quad Charger (OT-CH60II)
Power Supply (PS-11)
Padded Case (AC1653EPI