Cloud Monitor CP19BH Zero Client

Manufacturer Part Number
CP19BH-AP-12RG3
EAN/UPC
0801706080828,801706080828
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PCoIP: Integrated
Bezel Color: White
Max. Resolution: SXGA 1280 x 1024
Contrast Ratio: 1000:1 (Typ.)
Brightness: 400 cd/m² (Typ.)
Touchscreen: Resistive
Aspect Ratio: 4:3
Response Time: 5 ms (Typ.)
Viewing Angle: 170°(H) x 160°(V) (Typ.)
Base: Tilt down : -5°, Tilt up : +90°
Video Out: (1) DVI
Ethernet: (1) RJ-45
USB: (5) x USB 2.0
Audio Out: (1)
Mic In: (1)
Power: Universal Power Adapter Input AC 100~240V, 50~60 Hz
Output DC 12V / TBD A, TBD W
Dimensions: 392.0 x 381.5 x 180.0 mm
Certifications: CE, FCC, UL, C-UL