Short Throw LED Pico Projector

The AAXA ST200 is a true 720P (1280x700) native resolution pico projector featuring short-throw optics that displays larger images at shorter distances. The ST200 LED Pico Projector incorporates a solid-state light-source with a life-span of 15,000 hours and is a true mobile powerhouse featuring a 60-minute lithium ion battery and an onboard media player capable of producing digital pictures and supporting video playback. An array of inputs complements the media player: HDMI, microSD, USB, AV-RCA, and VGA. The AAXA ST200 LED Pico Projector is a compact and sleek pocket projector measuring only 5.5" x 3.8" x 1.3" and weighing only 0.7lbs. With the LED light-source, the ST200 is energy efficient as well - consuming only 20 watts on DC power. Other input / output options include video input and a 3.5mm headphone jack.

Manufacturer Part Number
KP-350-01
EAN/UPC
0864589000109,864589000109
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Max Input Resolution: 1920 x 1080 (1080P)
Native Resolution: 1280 x 720 (720P)
Brightness: 150 Lumens
Throw Ratio: 0.8:1
Contrast Ratio: 2000:1
Noise: 30dB
Projection Lens: Manual Focus
Projection Image: 10 - 100 inches
Aspect Ratio: 16:9
Lamp: Triple RGB LEDs with Vibrant Color Technology, Life 15,000hrs

GENERAL SPECIFICATIONS

Battery Runtime: Approximately 60 Minutes
Audio Output: Stereo 1w speaker Stereo speaker / headphone mini-jack
Color: Soft White
File Playback: USB Memory Stick reader, Micro SD/TF Card, microSD Card Reader (up to 16GB)
Menu Language: English, Spanish, French, German, Chinese
Aspect Ratio Control: 16:9
Dimensions: 140mm x 80mm x 35mm
Weight: 0.7 lbs
Power Consumption: 21W
Supported Formats: MP3 / WMA / OGG / WAV / AVI WMV / SMV / BMP / JPG / GIF / TXT
Conformances: CE, FCC Class A

INPUTS / OUTPUTS

Video In: HDMI
Mini-VGA
Composite A/V (3.5mm Jack)
Audio Out: 3.5mm Stereo Headphone Jack
USB: Full Sized USB 2.0

INCLUDED ACCESSORIES

Tripod, Remote Control, Composite AV Cable, Wall Charger, VGA Cable, User Manual