SuperChassis 826BE1C-R920LPB

Manufacturer Part Number
CSE-826BE1C-R920LPB
EAN/UPC
0672042158003,672042158003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CSE-826BE1C-R920LPB: SuperChassis 826BE1C-R920LPB (Black)

Form Factor: 2U chassis support for max. motherboard size - 13.68" x 13" and E-ATX *Support up to E-ATX 12"x13" MB with rear 2.5" HDD option installed
 
Processor Support: Supports dual, single Intel® / AMD processors
Dimensions:

  • Width: 17.2" (437mm)
  • Height: 3.5" (89mm)
  • Depth: 25.5" (648mm)
Gross Weight: 52 lbs (23.6kg)
Packaging: 26.7" (W) x 11.4" (H) x 34.5" (L)
Available Colors: Black
Expansion Slots: 7x low-profile full-length expansion slots
Drive Bays

Hot-swap: 12x 3.5" Hot-swap SAS3/SATA drive trays and Optional 2x 2.5" Hot-swap SATA3 Drive Bays for OS mirroring, SAS or enterprise SATA HDD only recommended

Backplane
SAS3 Single Expander Backplane features:
  • Up to 12Gbps support
  • In-band SES-2 Enclosure Management Support
  • SAS3/SATA3 support
  • 4x Mini-SAS HD connectors
  • Scalability through cascading

 
Front Panel

Buttons:
  • Power On/Off button
  • System Reset button
Motherboard (for CSE-826BE1C-R920LPB )
  • X10DRC-LN4+: X10DRC-T4+
  • X10DRH-C: X10DRH-CLN4
  • X10DRH-CT: X10DRH-I
  • X10DRH-iT: X10DRi
  • X10DRi-LN4+: X10DRi-T
  • X10DRi-T4+: X10SRH-CLN4F

System Cooling

Fans: 3x 80mm 7K RPM Chassis middle fan w/ housing
 
System Monitoring

Chassis intrusion switch
 
Operating Environment (System)
  • Operating Temperature Range: 10 - 35°C (50° - 95°F)
  • Non-Operating Temperature Range: -40 - 60°C (-40° - 140°F)
  • Humidity Range: 8 - 90% non-condensing
  • Non-Operating Humidity Range: 5 - 95% non-condensing
 
Power Supply with Power Distributor

920W high-efficiency (94+%) power supply with PMBus
  • AC Input: 100-240 V, 50-60 Hz, 11-4.4 Amp
DC Output:
  •   4 Amp @ +5V standby
  •   75 Amp @ +12V
With Power Distributor:
  • +5V: 45 Amp
  • +3.3V: 24 Amp
  • -12V: 0.6 Amp

Certification:  Platinum Certified
 
Regulatory (Power Supply)

Power Supply Safety / EMC:
  • USA - UL listed
  • Canada - CUL listed
  • Germany - TUV Certified
  • EN 60950/IEC 60950-Compliant
  • CB Report
  • CCC Certification