Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X10DRG-Q -B:
Physical Stats Form Factor: Dimensions: - 15.2" x 13.2" (38.6cm x 33.5cm)
Processor/Cache CPU: - Intel® Xeon® processor E5-2600 v3 family (up to 160W TDP **)
- Dual Socket R3 (LGA 2011)
Cores / Cache: - Up to 18 Cores / Up to 45MB Cache
System Bus: Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support.
System Memory Memory Capacity: - 16x 288-pin DDR4 DIMM sockets
- Up to 1TB ECC LRDIMM, 512GB ECC RDIMM
Memory Type: - 2133/1866/1600MHz ECC DDR4 SDRAM 72-bit
DIMM Sizes: - RDIMM: 32GB, 16GB, 8GB, 4GB
- LRDIMM: 64GB, 32GB
Memory Voltage: Error Detection: - Corrects single-bit errors
On-Board Devices Chipset: - Intel® C612 Express chipset
SATA: - SATA3 (6Gbps); RAID 0, 1, 5, 10
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- ASPEED AST2400 BMC
Network Controllers: - Intel® i350 Dual Port Gigabit Ethernet
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8211E PHY (dedicated IPMI)
Video: Input / Output SATA: LAN: - 2x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 5x USB 3.0 ports (2 rear, 2 via header, 1 Type A)
- 4x USB 2.0 ports (2 rear, 2 via headers)
Audio: - 7.1 HD Audio with optical S/PDIF
Video: Serial Port / Header: - 2x COM ports (1 rear, 1 Header)
DOM: - 2x SuperDOM (Disk on Module) ports
TPM: Thunderbolt: Chassis (Optimized for X10DRG-Q ) Tower / 4U Rackmount: - CSE-747BTQ-R1K62B
- CSE-747TQ-R1620B
SuperServer(s) with X10DRG-Q Model(s): Expansion Slots PCI-Express: - 4x PCI-E 3.0 x16 (double-width) slots
- 2x PCI-E 3.0 x8 (1 in x16) slots
- 1x PCI-E 2.0 x4 (in x8) slot
(Both CPUs need to be installed for full access to PCI-E slots and onboard controllers. See manual block diagram for details.)
System BIOS BIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- APM 1.2
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- BIOS rescue hot keys
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI 2.3.1
Management Software: - Intel® Node Manager
- SuperDoctor® 5
- IPMI 2.0
- NMI
- SPM
- SUM
- Watch Dog
Power Configurations: - ACPI / APM Power Management
- CPU Fan auto-off in sleep mode
- Power-on mode for AC power recovery
PC Health Monitoring Voltage: - Monitors for CPU Cores, +3.3V, +5V, +12V, +5V Standby, VBAT, Memory Voltages.
- 5+1 Phase-switching voltage regulator
FAN: - 10x 4-pin fan headers (up to 10 fans)
- 10x fans with tachometer monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- Thermal Control for 8x Fan Connectors
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
- UID/Remote UID
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- SDDC Support
- RoHS
- Dual Cooling Zones
Operating Environment Operating Temperature Range: - 10°C - 35°C (50°F - 95°F)
Non-Operating Temperature Range: - -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range: - 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range: - 5% - 95% (non-condensing)