Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X10DRi-LN4+ -B:
MBD-X10DRi-LN4+ -O: - X10DRi-LN4+ (Retail Pack)
Physical Stats Form Factor: Dimensions: - 13.68" x 13" (34.74cm x 33cm)
Processor/Cache CPU: - Intel® Xeon® processor E5-2600 v3 family (up to 145W TDP **)
- Dual Socket R3 (LGA 2011)
Cores / Cache: - Up to 18 Cores / Up to 45MB Cache
System Bus: Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support.
System Memory Memory Capacity: - 24x 288-pin DDR4 DIMM sockets
- Up to 1.5TB ECC LRDIMM, 768GB ECC RDIMM
Memory Type: - 2133/1866/1600MHz ECC DDR4 SDRAM 72-bit
DIMM Sizes: - RDIMM: 32GB, 16GB, 8GB, 4GB
- LRDIMM: 64GB, 32GB
Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board Devices Chipset: - Intel® C612 Express chipset
SATA: - SATA3 (6Gbps); RAID 0, 1, 5, 10
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- ASPEED AST2400 BMC
Network Controllers: - Intel® i350 Quad Port Gigabit Ethernet
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10Base-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Video: Input / Output SATA: LAN: - 4x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 3x USB 3.0 ports (2 rear + 1 Type A)
Video: Serial Port / Header: - 2x Fast UART 16550 serial
- 2x COM Ports (1 rear, 1 header)
DOM: - 2x SuperDOM (Disk on Module) ports
TPM: Chassis (Optimized for X10DRi-LN4+ ) 2U Chassis: - SC213A-R740LPB
- SC823TQ-653LPB
- SC826BA-R920LPB
- SC826BAC4-R920WB
- SC826BE1C-R920LPB
3U / Mid-Tower Chassis: - SC835BTQ-R1K28B
- SC835TQ-R920B
- SC836BA-R1K28B
- SC836BE1C-R920B
4U / Tower Chassis: - SC745TQ-R920B
- SC846BA-R920B
- SC847BE1C-R1K28LPB
Important Chassis Notes: - To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
Expansion Slots PCI-Express: - 2 PCI-E 3.0 x16
- 3 PCI-E 3.0 x8
- 1 PCI-E 2.0 x4 (in x8)
System BIOS BIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- APM 1.2
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI 2.3.1
Management Software: - Intel® Node Manager 3.0
- NMI
- SPM
- SUM
- SuperDoctor® 5
- Watch Dog
Power Configurations: - ACPI Power Management
- Power-on mode for AC power recovery
PC Health Monitoring Voltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, +12V, +3.3V Standby, +5V Standby, VBAT, Memory Voltages.
- 5+1 Phase-switching voltage regulator
FAN: - 8x 4-pin fan headers (up to 8 fans)
- 8x fans with tachometer monitoring
- Status monitor for speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- Thermal Control for 8x Fan Connectors
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
- UID/Remote UID
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- SDDC Support
- RoHS
Operating Environment Operating Temperature Range: - 10°C - 35°C (50°F - 95°F)
Non-Operating Temperature Range: - -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range: - 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range - 5% - 95% (non-condensing)