Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X9DA7 -O:
- X9DA7 (Standard Retail Pack)
MBD-X9DA7 -B: Physical Stats Form Factor: Dimensions: - 12" x 13" (30.5cm x 33.2cm)
Processor/Cache CPU: - Intel® Xeon® processor E5-2600 and E5-2600 v2 family† (up to 150W TDP **)
- Dual Socket R (LGA 2011)
Cache: System Bus: Note: † BIOS version 3.0 or above is required
Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support
System MemoryMemory Capacity: - 16x 240-pin DDR3 DIMM slots
- Up to 1TB DDR3 ECC LRDIMM
- Up to 512GB DDR3 ECC RDIMM
- Up to 128GB DDR3 ECC/non-ECC UDIMM
Memory Type: - 1866/1600/1333/1066/800MHz* ECC DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
- Support ECC and non-ECC UDIMMs
* Maximum memory speed may be capped by CPU. Please verify that the chosen CPU can support desired memory speed.
DIMM Sizes: - 32GB, 16GB, 8GB, 4GB, 2GB, 1GB, 64GB LRDIMM
Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board Devices Chipset: SATA: - SATA 2.0 3Gb/s with RAID 0, 1, 5, 10
- SATA 3.0 6Gb/s with RAID 0, 1, 5, 10
SAS: - SAS2 (6Gb/s) via LSI 2308
- SW RAID 0, 1, 10 support
Network Controllers: - Intel® i350 Dual Port Gigabit Ethernet
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio: - RealTek ALC889 7.1 High Definition Audio with S/PDIF header
Input / Output SATA: - 2 SATA 3.0 ports (6Gb/s)
- 6 SATA 2.0 ports (3Gb/s)
SAS: LAN: - 2 RJ45 Gigabit Ethernet LAN ports
USB: - 4 USB 3.0 ports (Renesas uPD720200A; 2 rear and 2 via header)
- 7 USB 2.0 ports
(4 rear + 2 via header + 1 Type A)
Audio: - Line-in / Line-out / Microphone Ports
Keyboard/Mouse: Serial Port / Header: IEEE 1394a: DOM: - 1 DOM (Disk on Module) power connector
TPM: Chassis (Optimized for X9DA7 ) Mid-Tower: Tower / 4U Rackmount: Important Chassis Notes : - To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X9DA7 Model(s): Expansion Slots PCI-Express: - 3 (x16) PCI-E 3.0 slots
- 2 (x8) PCI-E 3.0 slots
- 1 (x4) PCI-E 3.0 (in x8) slot
(Both CPUs need to be installed for full access to PCI-E slots and onboard controllers. See manual block diagram for details.)
System BIOS BIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- APM 1.2
- DMI 2.3
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI 2.3.1
Management Software: - SuperDoctor® III
- Watch Dog
- NMI
Power Configurations: - ACPI / APM Power Management
- Main Switch Override Mechanism
- CPU Fan auto-off in sleep mode
- Power-on mode for AC power recovery
- Suspend to RAM (STR)
PC Health Monitoring Voltage: - Monitors for CPU Cores, +1.1V, +1.5V, +3.3V, +5V, +12V, +3.3V Standby, +5V Standby, VBAT, Memory, Voltages.
- 6+1 Phase-switching voltage regulator
FAN: - 8x 4-pin fan headers (up to 8 fans)
- 8x fans with tachometer monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- Thermal Control for 8x Fan Connectors
- I2C temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- SDDC Support
- RoHS
Operating Environment Operating Temperature Range: - 10°C - 35°C (50°F - 95°F)
Non-Operating Temperature Range: - -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range: - 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range: - 5% - 95% (non-condensing)