Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-C7H61 -O:
MBD-C7H61 -B: Physical Stats Form Factor: Dimensions: - 12" x 9.6" (30.5cm x 24.4cm)
Processor/Cache CPU: - Socket H2 (LGA 1155)
- Intel® 2nd and 3rd Generation Core i7/i5/i3, Pentium, Celeron processors supported
System Memory Memory Capacity: - 2x 240-pin DDR3 DIMM sockets
- Supports up to 16 GB DDR3 non-ECC Un-Buffered memory (UDIMM)
- 1600/1333MHz
- Support non-ECC DDR3 UDIMM only
Memory Type: - Unbuffered DDR3 SDRAM 64-bit, 240-pin gold-plated DIMMs
DIMM Sizes: Memory Voltage: On-Board Devices Chipset: - Intel® H61 Express chipset
SATA: - SATA 3.0 (6Gb/s) and SATA 2.0 (3Gb/s)
Network Controllers: - Intel 82579V and 82574L Gigabit Ethernet
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio: - REALTEK ALC888S-VD2 HD Audio
Super I/O: - Nuvuton NCT6776F & NCT6106D (6 COM ports)
Input / Output Serial ATA: - 4x SATA 2.0 ports
- 2x SATA 3.0 ports
LAN: USB: - 2x USB 3.0 ports (header)
- 10x USB 2.0 ports
(6 rear, 4 via headers)
Audio: - Line-in / Line-out / Microphone Ports;
optical S/PDIF port, Front Panel Header
DOM (Disk on Module): - DOM power connector support
Serial Port / Headers: - 8x COM ports(6 x RS-232, 2xRS232/485/422)
Others: - VGA + DP + HDMI ports
- LPT header
Expansion Slots PCI-Express: - 1x (x16) PCI-E 3.0
- 1x (x1) PCI-E 2.0
PCI: - 5x 32-bit PCI slots (5V Key)
System BIOS BIOS Type: - 64Mb SPI Flash EEPROM with AMI UEFI BIOS
BIOS Features: - Plug and Play (PnP)
- DMI 2.3
- PCI 2.3
- ACPI 1.0 / 2.0
- USB Keyboard support
- RTC (Real time Clock) Wakeup
- 3TB HDD Support
Management Software: - SuperDoctor® III
- Watch Dog
Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Wake-On-LAN (WOL) header
- Wake-On-Ring (WOR) header
- Keyboard Wakeup from Soft-Off
- Power-on mode for AC power recovery
PC Health Monitoring Voltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, ±12V, +3.3V Standby, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
- Digital 4+2 Phases auto sensing voltage regulator for CPU and Integrated Graphics Processor
FAN: - Total of 4 fan headers supporting up to 4 fans
- 4x fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Support 3-pin fans (w/o speed control)
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- Adaptive Thermal Monitor support
- PECI 3.0
LED: - CPU / System Overheat LED
- Standby alert LED
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- eUSB standoff