Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-A1SRi-2558F -O:
- A1SRi-2558F (Retail Pack)
MBD-A1SRi-2558F -B: Physical Stats Form Factor: Dimensions: - 6.75" x 6.75" (17.145cm x 17.145cm)
Processor/Cache CPU: - Intel® Atom™ Processor C2558
- CPU TDP 15W (4-Core)
- FCBGA 1283
- System-on-Chip
System Memory Memory Capacity: - 4x 204-pin DDR3 SO-DIMM socket
- Supports up to 64GB DDR3 ECC Un-Buffered memory
Memory Type: - 1600/1333MHz ECC DDR3 SDRAM, 204-pin gold-plated DIMMs
DIMM Sizes: Memory Voltage: On-Board Devices SATA: - SoC SATA3 (6Gbps), SATA2 (3Gbps)
Network Controllers: - C2000 SoC I354 Quad GbE Controller (MACs)
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Aspeed AST 2400 BMC
USB 3.0: Video: - BMC integrated Aspeed AST2400
Input / Output Serial ATA: - 2x SATA3 (6Gbps) ports
- 4x SATA2 (3Gbps) ports
LAN: - 4x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 4x USB 3.0 ports (2 rear, 1 Type A, 1 via header)
- 2x USB 2.0 ports (2 rear)
Serial Port: - 2x Fast UART 16550 Serial Port (1 rear, 1 via header)
DOM: - 1x SATA DOM (Disk on Module) power connector
VGA: Others: Chassis (Optimized for A1SRi-2558F ) 1U Chassis:: Mid/Mini Tower Chassis: Mini-ITX Chassis: Expansion Slots PCI-Express: System BIOS BIOS Type: - 64Mb SPI Flash EEPROM with AMI UEFI BIOS
BIOS Features: - Plug and Play (PnP)
- DMI 2.3
- ACPI 5.0
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI
Management Software: - SuperDoctor® 5
- Watch Dog
- NMI
Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Power-on mode for AC power recovery
PC Health Monitoring Voltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, +12V, +5V Standby, VBAT, Memory Voltages.
FAN: - Total of 3x 4-pin fan headers
- 3x fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
LED: Other Features: - Chassis intrusion detection
- Chassis intrusion header
- 4-pin 12V DC power input or 24-pin ATX Power input
Operating Temperature • 0°C to 60°C