Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-A1SRM-2758F -O:
- A1SRM-2758F (Retail Pack)
MBD-A1SRM-2758F -B
Physical Stats
Form Factor:
Dimensions:
- 9.6" x 7.5" (24.4cm x 19.05cm)
Processor/Cache
CPU:
- Intel® Atom™ Processor C2758
- CPU TDP 15W (4-Core)
- FCBGA 1283
- System-on-Chip
System Memory
Memory Capacity:
- 4x 240-pin DDR3 UDIMM socket
- Supports up to 64GB DDR3 ECC or non-ECC memory
Memory Type:
- 1600/1333MHz ECC or non-ECC DDR3 SDRAM, 240-pin gold-plated DIMMs, x8 width only
DIMM Sizes: Memory Voltage:
On-Board Devices
SATA:
- SoC SATA3 (6Gbps), SATA2 (3Gbps)
Network Controllers:
- C2000 SoC I354 Quad GbE Controller (MACs)
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
IPMI:
- Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Aspeed AST 2400 BMC
USB 2.0:
Video:
- BMC integrated Aspeed AST2400
Input / Output
Serial ATA:
- 2x SATA3 (6Gbps) ports
- 4x SATA2 (3Gbps) ports
LAN:
- 4x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB:
- 7x USB 2.0 ports (4 rear, 1 Type A, 2 via header)
Serial Port:
- 2x Fast UART 16550 Serial Port (1 rear, 1 via header)
DOM:
- 1x SATA DOM (Disk on Module) power connector
VGA:
Others:
Chassis (Optimized for A1SRM-2758F) 1U Chassis::
- SC510-203B
- SC510T-203B
- SC512L-200B
- SC512L-260-LCD
- SC813MTQ-202CB
- SC813MTQ-350CB
Mid/Mini Tower Chassis::
Important Chassis Notes:
- To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with A1SRM-2758F
Model(s):
Expansion Slots
PCI-Express:
- 1x PCI-E 2.0 x8 slot
- 1x PCI-E 2.0 x4 slot
System BIOS
BIOS Type:
- 128Mb SPI Flash EEPROM with AMI UEFI BIOS
BIOS Features:
- Plug and Play (PnP)
- DMI 2.3
- ACPI 5.0
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI
Management
Software:
- SuperDoctor® 5
- Watch Dog
- NMI
Power Configurations:
- ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Power-on mode for AC power recovery
PC Health Monitoring
Voltage:
- Monitors for CPU Cores, +1.8V, +3.3V, +5V, +12V, +5V Standby, VBAT, Memory Voltages.
FAN:
- Total of 3x 4-pin fan headers
- 3x fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature:
- Monitoring for CPU and chassis environment
- CPU thermal trip support
LED:
Other Features:
- Chassis intrusion detection
- Chassis intrusion header
- Intel® QuickAssist Technology
Operating Temperature
• 0°C to 60°C