Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X10SLL+-F:
Physical Stats Form Factor: Dimensions: - 9.6" x 9.6", (24.4cm x 24.4 cm)
Processor/Cache CPU: - Intel® Xeon® processor E3-1200 v3 and 4th Gen Core i3, Pentium, Celeron processors
- Single Socket H3 (LGA 1150)
System Memory Memory Capacity: - 4x 240-pin DDR3 DIMM sockets
- Supports up to 32 GB DDR3 ECC Un-Buffered memory (UDIMM)
Memory Type: - 1600MHz ECC DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
DIMM Sizes: Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board Devices Chipset: SATA: - SATA3 (6Gbps) w/ RAID 0, 1
- SATA2 (3Gbps) w/ RAID 0, 1, 5, 10
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Aspeed AST2400 with 10/100/1000M bps MAC
Network Controllers: - Intel® i210AT Ethernet Controller
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8211E PHY (dedicated IPMI)
VGA: - BMC integrated Aspeed AST2400
Input / Output Serial ATA: - 2x SATA3 (6Gbps) ports
- 4x SATA2 (3Gbps) ports
LAN: - 2x Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 2x USB 3.0 ports (1 Type-A, 1 via header)
- 6x USB 2.0 ports (4 rear, 2 via header)
VGA: Serial Port / Header: - 2x COM ports (1 rear, 1 header)
DOM: - SATA DOM (Disk on Module) power connector support
TPM: Chassis (Optimized for X10SLL+-F ) 1U Chassis: - SC113MTQ-330CB
- SC113MTQ-R400CB
- SC512F-350B
- SC512F-441B
- SC811TQ-441B
- SC813MTQ-350CB
- SC813MTQ-441CB
- SC813MTQ-R400CB
2U Chassis: - SC213LT-600LPB
- SC823TQ-653LPB
- SC825MTQ-R700LPB
3U Chassis: Mid/Mini Tower Chassis: - SC731i-300B
- SC732D2-500B
- SC732D2-865B
- SC732D2-903B
- SC732D4-500B
- SC732D4-865B
- SC732D4-903B
- SC732I-500B
- SC732i-865B
- SC733TQ-500B
- SC733TQ-665B
4U / Tower Chassis: - SC743TQ-865B-SQ
- SC745TQ-920B
- SC745TQ-R920B
- SC842i-500B
- SC842TQ-665B
- SC842TQ-865B
Important Chassis Notes: - To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
Expansion Slots PCI-Express:
- 1x PCI-E 3.0 x8 (in x16) slot
- 1x PCI-E 3.0 x8 slot
- 1x PCI-E 2.0 x4 (in x8) slot
System BIOS BIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - DMI (SMBIOS) 2.7
- ACPI 5.0
- USB Keyboard support
Management Software: - IPMI (Intelligent Platform Management Interface) v2.0 with KVM support
- SuperDoctor® III
- Watch Dog
- NMI
Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Power-on mode for AC power recovery
- Internal/External modem ring-on
PC Health Monitoring Voltage: - Monitors for CPU Cores, +12V, +3.3V, +5V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
- 5-Phase-switching voltage regulator with auto-sense from 0.8375V-1.60V
FAN: - Total of five 4-pin fan headers supporting up to 5 fans
- 5x fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Support 3-pin fans (w/o speed control)
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- FC temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- +5V Standby alert LED
Other Features: - Chassis intrusion detection
- Chassis intrusion header
Operating Environment Operating Temperature Range: - 0°C ~ 50°C (32°F ~ 122°F)
Non-Operating Temperature Range: - -40°C ~ 70°C (-40°F ~ 158°F)
Operating Relative Humidity Range: - 8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range: