Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X9DRT-IBQF -B
Physical StatsForm Factor: Dimensions: - 6.5" x 16.64" (16.51cm x 42.3cm)
Processor/CacheCPU: - Dual Socket R (LGA 2011)
- Intel® Xeon® processor E5-2600 and E5-2600 v2 family† (up to 135W TDP **)
Note: † BIOS version 3.0 or above is required
Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support.
Cache: System Bus: System MemoryMemory Capacity: - 8x 240-pin DDR3 DIMM slots
- Up to 512GB DDR3 ECC LRDIMM
- Up to 256GB DDR3 ECC RDIMM
- Up to 64GB DDR3 ECC/non-ECC UDIMM
Memory Type: - 1866/1600/1333/1066/800MHz* ECC DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
- Support ECC and non-ECC UDIMMs
* Maximum memory speed may be capped by CPU. Please verify that the chosen CPU can support desired memory speed.
DIMM Sizes: - 32GB, 16GB, 8GB, 4GB, 2GB, 1GB, 64GB LRDIMM
Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board DevicesChipset: SATA: - SATA 2.0 & 3.0 with RAID 0, 1, 5, 10
Infiniband: - Mellanox ConnectX-3 FDR Infiniband 56Gb/s Controller
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Nuvoton WPCM450 BMC
Network Controllers: - Intel® i350 Dual Port Gigabit Ethernet
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8201F PHY (dedicated IPMI)
Video: - G200 (Nuvoton WPCM450 BMC with graphic controller)
Super I/O: Input / OutputSATA: - 4 SATA 2.0 ports (3Gb/s)
- 2 SATA 3.0 ports (6Gb/s)
LAN: - 2 RJ45 Gigabit Ethernet LAN ports
- 1 RJ45 Dedicated IPMI LAN port
USB: - 3 USB 2.0 ports (2 rear + 1 Type-A)
Video: Serial Port / Header: Infiniband: - 1 external QSFP Infiniband connector
DOM: - 1 DOM (Disk on Module) power connector
TPM: Chassis (Optimized for X9DRT-IBQF )1U Chassis: - CSE-808BT-1K28B
- CSE-809BTQ-1K28B
Important Chassis Notes : - To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X9DRT-IBQFModel(s): - SYS-6017TR-TFF
- SYS-1027TR-TFF
Expansion SlotsPCI-Express: - 1x PCI-E 3.0 x16 slot for right-hand riser
System BIOSBIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- APM 1.2
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI 2.3.1
ManagementSoftware: - SuperDoctor® III
- Watch Dog
- NMI
- IPMI 1.5 / 2.0
Power Configurations: - ACPI / APM Power Management
- Power-on mode for AC power recovery
PC Health MonitoringVoltage: - Monitors for CPU Cores, +1.1V, +1.5V, +3.3V, +5V, +12V, +3.3V Standby, +5V Standby, VBAT, Memory Voltages.
- 5+1 Phase-switching voltage regulator
FAN: - Status monitor for speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend Static indicator LED
- UID/Remote UID
Other Features: Operating EnvironmentOperating Temperature Range: - 10°C - 35°C (50°F - 95°F)
Non-Operating Temperature Range: - -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range: - 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range: - 5% - 95% (non-condensing)