Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X9SRH-7F -B:
Physical Stats Form Factor: Dimensions: - 12" x 9.6", (30.5cm x 24.4cm)
Processor/Cache CPU: - Single Socket R (LGA 2011)
- Intel® Xeon® processor E5-2600/1600 and E5-2600/1600 v2 family† (up to 12 cores and up to 135W)
Note: † BIOS version 3.0 or above is required
System Memory Memory Capacity: - 8x 240-pin DDR3 DIMM slots
- Up to 512GB DDR3 ECC LRDIMM
- Up to 256GB DDR3 ECC RDIMM
- Up to 64GB DDR3 ECC/non-ECC UDIMM
Memory Type: - 1866/1600/1333/1066MHz ECC DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
DIMM Sizes: - 32GB, 16GB, 8GB, 4GB, 2GB, 1GB, 64GB LRDIMM
Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board Devices Chipset: - Intel C602J chipset (7 Years Long Life)
SATA: - SATA3 (6Gb/s) and SATA2 (3Gb/s)
- RAID 0, 1, 5, 10
SAS: - SAS2 (6Gb/s) via LSI 2308
- SW RAID 0, 1, 10 support
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Nuvoton WPCM450RA0BX
- Intel Node Manager support
Network Controllers: - Intel® i350 Dual Port Gigabit Ethernet
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8201N PHY (dedicated IPMI)
Video: - Matrox G200eW 16MB DDR2 graphics
Super I/O: Input / Output SATA: - 2 SATA 3.0 ports (6Gb/s)
- 4 SATA 2.0 ports (3Gb/s)
SAS: LAN: - 2 RJ45 Gigabit Ethernet LAN ports
- 1 RJ45 Dedicated IPMI LAN port
USB: - 9 USB 2.0 ports total (2 rear + 6 via header + 1 Type A)
Video: Keyboard/Mouse: - 2 PS/2 Keyboard/Mouse ports
Serial Port / Header: - 2 serial ports (1 rear, 1 header)
DOM: - 1 DOM (Disk on Module) power connector
TPM: Chassis ( Optimized for X9SRH-7F ) 1U Chassis: - CSE-113MTQ-330CB
- CSE-813MTQ-350C
- CSE-813MTQ-R400CB
2U Chassis: - CSE-823TQ-653LPB
- CSE-826E16-R500LPB
- CSE-826TQ-R500LPB
3U Chassis: - CSE-833T-650B
- CSE-833T-653B
- CSE-836E16-R500B
- CSE-836TQ-R500B
Tower / 4U Rackmount: - CSE-842TQ-665B
- CSE-842TQ-865B
Important Chassis Notes: - To support motherboards based on Intel® Xeon® processor 5500/3500 series, Revision K or later chassis is recommended for most models. Please talk to your sales representative for details.
Expansion Slots PCI-Express: - 1x PCI-E 3.0 x16 slot
- 1x PCI-E 3.0 x8 (in x16) slot
- 1x PCI-E 2.0 x4 (in x8) slot
PCI: System BIOS BIOS Type: - 64Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- APM 1.2
- DMI 2.3
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- USB Keyboard support
- Hardware BIOS Virus protection
- SMBIOS 2.7.1
- UEFI 2.3.1
- RTC (Real Time Clock) Wakeup
Management Software: - IPMI (Intelligent Platform Management Interface) v1.5 / 2.0 with KVM support
- SuperDoctor® III
- Watch Dog
- NMI
Power Configurations: - ACPI / APM Power Management
- Keyboard Wakeup from Soft-Off
- CPU Fan auto-off in sleep mode
- Power-on mode for AC power recovery
PC Health Monitoring Voltage: - Monitors for CPU Cores, +3.3V, +5V, ±12V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
FAN: - Five 4-pin fan headers supporting up to 5 fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- I2C temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
- UID/Remote UID
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- Chipkill support
- RoHS, Halogen Free