Access/Series V Electric Projection Screen

Several years ago, Draper introduced the Access line of projection screens as a breakthrough in screen design. The concept was born out of input from our customers, and the Access is one of our most popular products.

Today the Access has been redesigned, again based on customer input. The improvements make better use of the limited space above the ceiling, and make the Access even easier to install.

The Access/Series V is a motorized tab tensioned screen for ceiling-recessed installation. It is now available in larger sizes--through 16' wide--which formerly required the larger Access XL. Smaller sizes, through 10' wide, have been repackaged into a compact housing, less than 6" tall, and are now known as Access FIT. (Check Related Products below for links to the Access FIT and Access XL).

Case Now, Screen Later

You can install the case during the “dirty” phase of the construction process and keep the screen safe until you install the projector. The screen (motor-in-roller and attached viewing surface) installs in seconds with preset latching roller brackets and electrical pin connectors. This eliminates job site damage. Screens may be installed in cases up to 20" wider than the standard case lengths.

Some optional controls, including LVC-IV may be built into the case. If you want built-in Low Voltage Motor, Quiet Motor or control options you must specify when ordering to assure compatibility with your screen.

Manufacturer Part Number
140039
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 140039
Surface material: Matt White XT1000V
Image Format: 16:10
Diagonal size: 137"
Image/Viewable area: 72 1/2" x 116"
Case length: 143"
Product weight: 89 pounds
Shipping weight: 114 pounds