Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System InformationCPU :Multimedia SoC (System-on-Chip)
Flash:128 MB
RAM: 256 MB
Camera FeaturesImage sensor: 1/2.7" Progressive CMOS
Maximum Resolution: 1920x1080 (2MP)
Lens Type: Fixed-focal
Focal Length :
- f = 2.8 mm
- f = 3.6mm (FD8169-F3)
Aperture: F 2.0
Field of View :
- FD8169
- 105° (Horizontal)
- 87° (Vertical)
- 135° (Diagonal)
- FD8169-F3
- 93° (Horizontal)
- 50° (Vertical)
- 116° (Diagonal)
Shutter Time: 1/5 sec. to 1/32,000 sec.
WDR Technology: WDR Enhanced
Day & Night: Removable IR-cut filter for day & night function
Minimum Illumination :
- 1.22 Lux @ F2.0 (Color)
- 0.008 Lux @ F2.0 (B/W)
- 0 Lux @ IR LED ON
Pan range: 348°
Tilt range: 70°
Rotation Range: 345°
Pan / Tilt / Zoom :
- ePTZ: 48x digital zoom (4x on IE plug-in, 12x built-in)
IR Illuminators :
- Built-in IR illuminators, effective up to 15 meters with Smart IR
- IR LED*6
On-board Storage: MicroSD/SDHC/SDXC card slot
VideoCompression: H.264 & MJPEG
Maximum Frame Rate: 30 fps @ 1920x1080 in both compression
Maximum Streams: 3 simultaneous streams
S/N Ratio: Above 53 dB
Dynamic Range: 54.5 dB
Video Streaming :
- Adjustable resolution, quality and bit rate
- Configurable video cropping for bandwidth saving
Image Settings :
- Adjustable image size, quality and bit rate
- Time stamp, text overlay, flip & mirror
- Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks
- Scheduled profile settings, 3D Noise Reduction
NetworkUsers:Live viewing for up to 10 clients
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP
Interface :
- 10Base-T / 100BaseTX Ethernet (RJ-45)
- * It is highly recommended to use standard Cat. 5e & Cat. 6 cables which are compliant with the 3P/ETL standard.
ONVIF: Supported, specification available at www.onvif.org
Intelligent VideoVideo Motion Detection: Triple-window video motion detection
Alarm and EventAlarm Triggers: Video motion detection, manual trigger, periodical trigger, system boot, recording notification, camera tampering detection
Alarm Events :
- Event notification using digital output, HTTP, SMTP, FTP and NAS server
- File upload via HTTP, SMTP, FTP and NAS server
GeneralConnectors : RJ-45 for Network/PoE connection
LED Indicator: System power and status indicator
Power input :
- DC12V
- IEEE 802.3af PoE Class 3
Power consumption :
- Max: 6.5 W (DC12V)
- Max: 7.5 W (PoE)
Dimensions : Ø: 128 mm x 98 mm
Weight : Net: 435 g
Safety Certifications: CE C-Tick FCC ( Class B ) LVD VCCI
Operating Temperature :
- Starting Temperature: 0°C ~ 50°C (32°F~122°F)
- Working Temperature: -10°C ~ 50°C (14°F ~ 122°F)
Warranty:24 Months
System RequirementsOperating System : Microsoft Windows 7 / Vista / XP / 2000Browser :
- Mozilla Firefox 7~10 ( Streaming only )
- Internet Explorer 7/8/9
Other Players :
- VLC: 1.1.11 or above
- QuickTime: 7 or above