The AA30PHD is a three input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems, and in applications where music on hold (MOH) plus paging is required. With one microphone/line input and two stereo line inputs, the AA30PHD will accommodate a variety of input sources including paging microphones, media players, and digital music receivers.
What Sets the AAPHD Series Apart?
The AA30PHD includes a patent pending automatic system test, the Push Here Diagnostic® (PHD). The PHD button is designed to check the connected loudspeaker lines for wiring and impedance errors. This test can be activated once all loudspeakers are connected and the circuit automatically verifies that the attached loudspeakers' tap settings do not exceed the amplifier's rated power, no loudspeakers are mistakenly tapped at 8Ω, and the loudspeaker wire is free from shorts.
The AA30PHD provides 30-watts output power into 25V, 70.7V, or 4Ω loudspeaker systems. Rear panel DIP switch allows for creation of Zone 2 output using either Input 2 or Input 3. Unit can also be set-up to mute Inputs 2 and 3 based on signal from Input 1 for paging applications where other input sources need to be muted during a page. Input 1 is either Mic or Line input selectable and Phantom Power is an option when using Input 1 Mic input.
Note:
FREQUENCY RESPONSE: 50Hz - 15kHz
POWER OUTPUT: Max. Average Power @ 50Hz-15kHz with .5% THD, 4Ω 30W RMS
HEIGHT: 3.66" (93mm)
WIDTH: 8.27" (210mm)
DEPTH: 10.87" (276mm)