The Powergrid 9141s-PoE turns electrical wiring outlets into an Ethernet network capable of supplying a device (Camera, Access Point, IP Phone) with power and Ethernet connectivity using 1 cable. Connecting any one of these devices to the network router is as simple as Plug and Play. Unlike wireless technologies, walls and obstructions do not interfere with transmission speeds. Integrated ClearPathTM technology by Sigma Designs is ideal for audio and video networking. Unlike standard powerline, ClearPathTM enables higher throughput- using multiple input multiple output (MIMO) channels- with not one, but two pairs of wires within each power outlet.
Note:
Specifications:
Intelligent routing and faster speeds with ClearPathTM Technology.
Interface: RJ-45 X 1 for Ethernet connection802.3af compliant (15.4W)AC power plug X 1
Ethernet: Standard IEEE 802.3uOne 10/100 BaseT Ethernet PortAuto rate and duplex negotiationMDI/MDX support
Modulations: OFDM, FEC; Flexible frequency configuration
Data Rate: Up to 200Mbps
Management: HTTP Web-based management; Firmware upgrade viaTFTP, TR-069 Supported
Security: AES 128 bits encryption ensures total data security
Networking Protocols: 802.1D Ethernet Bridge802.1Q VLANQuality of Service (QoS)IGMP(IPv4) Snooping & MLD(IPv6) Snooping
Power: 100-240 VAC 50Hz/60HzAuto power saving mode max 0.5W (in standby mode)
Environment Condition: Operating temperature: 0 ~ 40 degrees CelsiusRelative humidity: 8 ~ 95% (non-condensing)
Dimensions: 93mm(H)x 29.6 mm (W) x 59mm(with plug)(D)
Certifications: FCC