Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications:
Intelligent routing and faster speeds with ClearPathTM Technology.
Interface:
- RJ-45 X 1 for Ethernet connection
- AC power plug X 1
- 802.11n Wireless
Ethernet: - Standard IEEE 802.3u
- One 10/100 BaseT Ethernet Port
- Auto rate and duplex negotiation
- MDI/MDX support
Modulations: OFDM, FEC; Flexible frequency configuration
Data Rate: Up to 200Mbps
Management: - HTTP Web-based management; Firmware upgrade via
- TFTP, TR-069 Supported
Security: AES 128 bits encryption ensures total data security
Networking Protocols: - 802.1D Ethernet Bridge
- 802.1Q VLAN
- Quality of Service (QoS)
- IGMP(IPv4) Snooping & MLD(IPv6) Snooping
Power: - 100-240 VAC 50Hz/60Hz
- Auto power saving mode max 0.5W (in standby mode)
Environment Condition: - Operating temperature: 0 ~ 40 degrees Celsius
- Relative humidity: 8 ~ 95% (non-condensing)
Dimensions: 93mm(H)x 29.6 mm (W) x 59mm(with plug)(D)
Certifications: FCC
Wireless: - IEEE802.11b/g/n
- Up to 300Mbps data rate
- 11 Channels for US and Canada
- WEP, WPA, WPA2 Security