Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Interface:
- RJ-45 X 1 for Ethernet connection
- AC power plug X 1
Ethernet: - Standard IEEE 802.3
- 10/100/1000 Mbps BaseT auto-sense
- Auto rate and duplex negotiation
- MDI/MDX support
Modulations: OFDM, FEC, Flexible frequency configuration
Data Rate: Up to 1 Gbps
Management: - HTTP Web-based; Firmware upgrade via TFTP
- TR-069 Supported (Optional)
Security: - AES 128 bits encryption ensures total data security
- One Button Security Set-up
- Configuration button for factory reset and switch off/on LEDs functions
Networking Protocols: - 802.1D Ethernet Bridge
- 802.1Q VLAN
- Quality of Service (QoS)
- IGMP(IPv4) Snooping & MLD(IPv6) Snooping
- Built-in dual TCP/IP stack (IPv4/IPv6)
Power: - 110-240 VAC 50Hz/60Hz
- Support low power mode EuP Directive (Auto standby mode)
Environment Condition: - Operating temperature: 0 ~ 40 degrees Celsius
- Relative humidity: 8 ~ 95% (non-condensing)
Dimensions: EU/UK/French/NA/Israel/India version: 93mm(H)x 29.6 mm(W) x 59mm(D)
Certifications: - CE, FCC, ITU-T G.hn Standard
- HomeGrid Forum G.hn Logo