Signature III Solid State Drive

Features

For use as boot drive or as data storage 2 x SATA Internal RAID 0, 1 Compatible with Windows 8, Windows 7, Windows Vista, Windows XP and Mac OSX

Capacity

120GB to 960GB

Host Interface

PCI-Express 2.0 Interface (x2) Half-Height, Half-Length add-in card

Performance

Sequential Read: Up to 825MB/s Sequential Write: Up to 810MB/s Random write IOPS at 4K blocks: Up to 100,000

Flash Memory Support

SLC

Power Consumption

<2W idle <9W active

Reliability

MTBF: 1,500,000 hours ECC: Up to 27 bytes correctable per 512-byte sector (BCH),up to 12 9-bit symbols correctable Shock Resistant up to 1500G

Environmental

Operating Temperature: 0 to 70 deg C Storage Temperature: -45 to 85 deg C

Security

256-bit AES compliant Data Encryption ATA password User Selectable Password (if BIOS supported)

Physical Specs

Dimensions (HxLxW): 68.9mm x 167.65mm x 19mm Weight: < 100 g ECCN: 5A002U HTS: 8523.51.0000 RoHS Compliant TAA Compliant

Made in the USA

Note: As used for storage capacity, one gigabyte (GB) = one billion bytes. Total accessible capacity varies depending on operating environment.

7% of the raw drive capacity is used for code storage and wear leveling.

Manufacturer Part Number
AXG93647
EAN/UPC
8412801000998
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features
For use as boot drive or as data storage
2 x SATA
Internal RAID 0, 1
Compatible with Windows 8, Windows 7, Windows Vista, Windows XP and Mac OSX

Capacity
120GB to 960GB

Host Interface
PCI-Express 2.0 Interface (x2) Half-Height, Half-Length add-in card

Performance
Sequential Read: Up to 825MB/s
Sequential Write: Up to 810MB/s
Random write IOPS at 4K blocks: Up to 100,000

Flash Memory Support
SLC

Power Consumption
<2W idle
<9W active

Reliability
MTBF: 1,500,000 hours
ECC: Up to 27 bytes correctable per 512-byte sector (BCH),up to 12 9-bit symbols correctable
Shock Resistant up to 1500G

Environmental
Operating Temperature: 0 to 70 deg C
Storage Temperature: -45 to 85 deg C

Security
256-bit AES compliant Data Encryption
ATA password
User Selectable Password (if BIOS supported)

Physical Specs
Dimensions (HxLxW): 68.9mm x 167.65mm x 19mm
Weight: < 100 g

ECCN: 5A002U
HTS: 8523.51.0000

RoHS Compliant
TAA Compliant

Made in the USA