Features
For use as boot drive or as data storage 2 x SATA Internal RAID 0, 1 Compatible with Windows 8, Windows 7, Windows Vista, Windows XP and Mac OSX
Capacity120GB to 960GB
Host InterfacePCI-Express 2.0 Interface (x2) Half-Height, Half-Length add-in card
PerformanceSequential Read: Up to 825MB/s Sequential Write: Up to 810MB/s Random write IOPS at 4K blocks: Up to 100,000
Flash Memory SupportSLC
Power Consumption<2W idle <9W active
ReliabilityMTBF: 1,500,000 hours ECC: Up to 27 bytes correctable per 512-byte sector (BCH),up to 12 9-bit symbols correctable Shock Resistant up to 1500G
EnvironmentalOperating Temperature: 0 to 70 deg C Storage Temperature: -45 to 85 deg C
Security256-bit AES compliant Data Encryption ATA password User Selectable Password (if BIOS supported)
Physical SpecsDimensions (HxLxW): 68.9mm x 167.65mm x 19mm Weight: < 100 g ECCN: 5A002U HTS: 8523.51.0000 RoHS Compliant TAA Compliant
Made in the USA
Note: As used for storage capacity, one gigabyte (GB) = one billion bytes. Total accessible capacity varies depending on operating environment.
7% of the raw drive capacity is used for code storage and wear leveling.
Note:
Features
For use as boot drive or as data storage
2 x SATA
Internal RAID 0, 1
Compatible with Windows 8, Windows 7, Windows Vista, Windows XP and Mac OSX
Capacity
120GB to 960GB
Host Interface
PCI-Express 2.0 Interface (x2) Half-Height, Half-Length add-in card
Performance
Sequential Read: Up to 825MB/s
Sequential Write: Up to 810MB/s
Random write IOPS at 4K blocks: Up to 100,000
Flash Memory Support
SLC
Power Consumption
<2W idle
<9W active
Reliability
MTBF: 1,500,000 hours
ECC: Up to 27 bytes correctable per 512-byte sector (BCH),up to 12 9-bit symbols correctable
Shock Resistant up to 1500G
Environmental
Operating Temperature: 0 to 70 deg C
Storage Temperature: -45 to 85 deg C
Security
256-bit AES compliant Data Encryption
ATA password
User Selectable Password (if BIOS supported)
Physical Specs
Dimensions (HxLxW): 68.9mm x 167.65mm x 19mm
Weight: < 100 g
ECCN: 5A002U
HTS: 8523.51.0000
RoHS Compliant
TAA Compliant
Made in the USA