Signature III Solid State Drive

Capacity

120GB to 480GB

Host Interface

SATA 6Gb/s, 3.0Gb/s support and 1.5Gb/s support Native Command Queuing: 32 SMART attribute List: Extended

Performance

Sequential Read up to 560MB/s Sequential Write up to 530MB/s Random Read IOPS @ 4K blocks: up to 30K Random Write IOPS @ 4K blocks: up to 80K Seek Time: .1ms

Flash Memory Support

Supports MLC Number of Flash Buses: 8

Power Consumption

Typical (mW) <4W Sleep/Slumber: 750mW

Reliability

MTTF (PoH): 2M Up to 24 9-bit Symbols Correction per 512 9-bit Symbol Non-recoverable Read Errors: (Less than 1 sector per bits read) 10^16

Environmental

Operating Temperature 0"C to 70"C Shock Resistant up to 1500G RoHS Compliant TAA Compliant

Security

256-bit AES compliant Data Encryption User Selectable Password prior to boot User Selectable Password runtime Secure Erase (Factory Reset - ATA)

Physical Specification|

MO-300 Industry Standard Form Factor Dimensions (D x W x H) – 50.8 × 30 x 4.8mm Weight 0.013lb ECCN: 5A992.c HTS: 8523.51.0000 RoHS Compliant TAA Compliant

Made in the USA

Note: As used for storage capacity, one gigabyte (GB) = one billion bytes. Total accessible capacity varies depending on operating environment.

7% of the raw drive capacity is used for code storage and wear leveling.

Manufacturer Part Number
AXG93312
EAN/UPC
8412801000950
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Capacity
120GB to 480GB

Host Interface
SATA 6Gb/s, 3.0Gb/s support and 1.5Gb/s support
Native Command Queuing: 32
SMART attribute List: Extended

Performance
Sequential Read up to 560MB/s
Sequential Write up to 530MB/s
Random Read IOPS @ 4K blocks: up to 30K
Random Write IOPS @ 4K blocks: up to 80K
Seek Time: .1ms

Flash Memory Support
Supports MLC
Number of Flash Buses: 8

Power Consumption
Typical (mW) Sleep/Slumber: 750mW

Reliability
MTTF (PoH): 2M
Up to 24 9-bit Symbols Correction per 512 9-bit Symbol
Non-recoverable Read Errors: (Less than 1 sector per bits read) 10^16

Environmental
Operating Temperature 0°C to 70°C
Shock Resistant up to 1500G
RoHS Compliant
TAA Compliant

Security
256-bit AES compliant Data Encryption
User Selectable Password prior to boot
User Selectable Password runtime
Secure Erase (Factory Reset â€" ATA)

Physical Specification
MO-300 Industry Standard Form Factor
Dimensions (D x W x H) â€" 50.8 Ã- 30 Ã- 4.8mm
Weight 0.013lb

ECCN: 5A992.c
HTS: 8523.51.0000

RoHS Compliant
TAA Compliant

Made in the USA

Note: As used for storage capacity, one gigabyte (GB) = one billion bytes. Total accessible capacity varies depending on operating environment.
*7% of the raw drive capacity is used for code storage and wear leveling.