12200 High Availability Firewall

When you need strong, highly available perimeter security for your business-critical network, the Check Point 12000 Appliances are made for you. Featuring multi-core security technology, high port density and redundant components, the 12000 Appliances are ideally suited to deliver high business continuity and serviceability.

Manufacturer Part Number
CPAP-SG12200-NGTX-HPP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance
SecurityPower: 811

Firewall Throughput (Gbps)
Raw: 15
Production: 6.2
VPN AES-128 Throughput (Gbps): 2.5

IPS Throughput (Gbps)
Recommended: 2.5
Production: 1.28
Concurrent Connections: 5M
Connections per Second: 90,000

Virtual Systems
Virtual System Support: Yes
Max VS Supported (Default/Max): 25 / 50

Hardware Specifications 
10/100/1000Base-T Ports: 8 to 16
1000Base-F SFP Ports: 0 to 4
10GBase-F SFP+  Ports: 0 to 4
Memory: 4, 12 GB
Storage: 1 x 500 GB HDD, 2 x 500 GB RAID1 Option
I/O Expansion Slots: 1
LOM: Included

Dimensions
Enclosure: 1U
Dimensions (standard): 17.25" W x 16.14" D x 1.73" H
Dimensions (metric): 438 mm W x 410 mm D x 44 mm H
Weight: 7.6 kg (16.76 lbs.)

Environment
Operating Environment: Temperature: 32° to 104°F / 0° to 40°C; Relative Humidity 5% to 90% (non-condensing)
Non-Operating Environment: Temperature: Temperature: -14° to 158°F / -20° to 70°C; Relative Humidity 5% - 95% (non-condensing)
 
Power
Redundant Hot-Swap Power Supply: Optional
Power Input: 100~240VAC, 50~60Hz 
Power Supply Spec (Max): 2750W
Power Consumption (Max): 121W

Certifications

Safety: CB, UL, cUL, CSA, TUV
Emissions: CE, FCC VCCI, C-Tick
Environmental: RoHS

1: Check Point's SecurityPower is a new benchmark metric that allows customers to select security appliances by their capacity to handle real-world network traffic, multiple security functions and a typical security policy 2: Raw throughput is based on RFC 3511 with 1518 bytes UDP packets 3: Recommended IPS profile, IMIX traffic blend 4: Assumes maximum production throughput environment with real-world traffic blend, multiple Security Software Blades, a typical rule-base size, NAT and logging enabled and the most secure threat prevention protection