SATA III 6Gb/s SSD370 (Premium)

2.5" SSDs 

SATA III 6Gb/s SSD370 (Premium)

All the speed is back and even faster. Transcend's SSD370 SATA III 6G/s SSD boasts incredibly fast transfer speeds, large capacities of up to 1TB, a compact and lightweight design, shock and vibration resistance, and supports DevSleep mode. That means you can enjoy a seamless, lag-free computing experience even when using your notebook on an extended journey.

More space. More to store.

Besides the blazing transfer speeds, the SSD370 ranges from 32GB to 1TB capacities that helps you save time to drag and delete files and process large multimedia files within seconds.

Save power. Fast response.

The SSD370 maximizes notebook battery life when not in use thanks to the full support of SATA Device Sleep Mode (DevSleep). DevSleep ultra low power state conserves more battery power than current power saving features such as standby mode by shutting down the SATA interface completely. With a remarkable response time of less than 100 milliseconds, you can start working on your computer again almost instantly.

Ultra-slim. Ultra-portable.

The SSD370 features the industry-standard 2.5" form factor. Yet, it measures just 7mm in height and only weighs a mere 52g, which is best suited with thin-and-light notebooks, mainstream PCs, and today's advanced Ultrabooks.

A new level of reliability.

The SSD370 offers an aggressive garbage collection and recycling system. To further increase the lifespan of the SSD370, built-in wear-leveling and Error Correction Code (ECC) ensure continued reliable data transfer. SSD Scope also includes a convenient System Clone utility to help make upgrading your existing computer to the performance boost of an SSD370 quick and easy.

Take control with SSD Scope.

To keep your Transcend SSD running fast, clean, and error-free, the advanced SSD Scope software application is available to download and work with the SSD370. SSD Scope allows you to monitor SSD370 health status with S.M.A.R.T. technology, enable the TRIM command in the operating system to help maintain optimum write speeds, and conveniently update SSD firmware, all from a single user-friendly tool.

A 3.5" bracket included for PC upgrade.

To provide the ultimate choice of PC upgrade, each SSD370 also includes a 3.5-inch bracket. Simply screw the SSD370 onto the 3.5-inch bracket and experience a new level of transfer speeds right away. 

Manufacturer Part Number
TS128GSSD370S
EAN/UPC
0760557832447,760557832447
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 32GB, 64GB, 128GB, 256GB, 512GB, 1TB

Size: 100mm x 69.85mm x 6.8mm (3.93" x 2.75" x 0.28")

Weight: 58g (1.86oz)

Storage Media: Synchronous MLC NAND Flash memory

Operating Voltage: DC 5V

Operating Temperature: 0°C (32°F) to 70°C (158°F)

Certificates: CE, FCC, BSMI

Warranty: 3 years (The 3 years warranty does not apply when SSD Scope's wear-out indicator shows 0% within 3 years)
*Please access here for more information about Transcend Warranty Policy.

*Note: Speed may vary due to host hardware, software and usage.

Package Contents SSD370, 3.5" Bracket, Screws x 8