The ACC4X4 easily expands the mounting pattern compatibility of the SmartMount® and Paramount™ series mounts. The slim design of the adaptor keeps the mount lightweight, while allowing the display to be mounted close to the wall. Installation is quick and hassle-free and adds extra VESA® compatibility to the mount.
Note:
Minimum to Maximum Screen Size: 0" to 0"
VESA Pattern: 400 x 400, 400 x 300, 400 x 200, 300 x 300, 300 x 200
Weight Capacity: 80lb (32kg)
Color: Black
Finish: Powder Coat
Mounting Pattern: 400 x 400, 400 x 300, 400 x 200, 300 x 300, 300 x 200mm (45.75 x 15.75, 15.75 x 11.81, 15.75 x 7.87, 11.81 x 11.81")
Security Features: Non-Security Hardware
Product Dimensions: 6.62 x 5.31 x 0.20" (168 x 135 x 5mm)
Shipping Weight: 0.9lb (0.66kg)
Ship Dimensions: 3.25 x 3.25 x 7.63" (82.6 x 82.6 x 193.8mm)
UPC Code: 735029307228