VIRB X High Definition Digital Camcorder

Compact, Waterproof HD Action Camera with G-Metrix™

  • Video: 1080p/30fps; 960p/30fps; 720p/60fps; 480p/120 with zoom levels
  • G-Metrix: Built-in Garmin GPS and sensors track your movements in real-time and display it all in powerful gauges, graphs and more
  • Photo: 12 megapixels; burst up to 10 frames per second; time lapse
  • Audio: Exposed microphone for extremely clear audio even underwater; wireless HD audio from Bluetooth®-enabled headsets or microphones
  • Waterproof to 50 meters without a dive case

The VIRB X action camera shoots rich, high-definition, wide-angle footage at 1080p30, 12 megapixel photos at up to 10 frames per second, and captures more of your action. Designed for the toughest environments, VIRB X is able to dive to 50 meter depths without a case, allowing capture of cleaner and clearer audio. Powered by Garmin GPS, G-Metrix allows you to track and overlay how fast, how far, how high and how intense the moment truly was.

Manufacturer Part Number
010-01363-01
EAN/UPC
0753759134310,753759134310
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • Unit size (WxHxD): 3.0” x 1.6” x 1.4” (77.0 x 40.6 x 36.8 mm)
  • Display size: 1” (25.4 mm) diagonal; 128 x 128
  • Unit weight: 5.35 oz (151.7 grams)

Video

  • Image sensor: 12.4 MP, 1/2.3" CMOS
  • File Type: .mp4
  • 1080p HD video: 30, 25 fps
  • 960p HD video: 30, 25 fps
  • 720p HD video: 60, 50, 30, 25 fps
  • 480p (slow motion): 120 fps
  • Still photo resolution: 12 MP and 7 MP
  • Photo burst: 12MP at 10 fps
  • Photo time lapse: custom up to 120 second intervals

Audio

  • Internal microphone: Yes
  • External microphone: Optional rugged power cable or Bluetooth® audio

Connectivity

  • Bluetooth: Yes (2.1 + EDR)
  • ANT+® compatible: Yes (remote and sensors)
  • Interface: USB 2.0
  • HDMI output: No
  • Wi-Fi streaming: Yes (802.11 bgn)

Miscellaneous

  • GPS: Yes
  • Temperature range: From -20°  to 45°C (from -4° to 113°F) (operating); from 0° to 45°C (from 32° to 113°F) (charging); from -40° to 85°C (from -40° to 185°F) (storage)
  • Memory: microSD™ card (up to 128 GB); card not included
  • Accelerometer: Yes
  • Altimeter: No
  • Waterproof to 50 meters without a dive case
  • Image stabilization: Yes
  • Lens distortion correction: Yes

Battery

  • Battery type: Rechargeable 980mAh Li-polymer
  • Battery capacity: 980 mAh
  • Battery life: 1080p (30fps), up to 2 hours